Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 15x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F303
Other Names 497-STM32F303CCT7,STM32F303CCT7
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262944-STM32F303CCT7
Ultra Librarian 3D Model Ultra Librarian STM32F303CCT7 CAD Model

Description

STM32F303CCT7 Microcontroller

The STM32F303CCT7 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F3 series, designed with a focus on high-performance and real-time capabilities. This microcontroller is built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), which enables it to handle complex computations and signal processing tasks efficiently.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at a frequency of up to 72 MHz.
  • Memory: 256 KB of Flash memory and 40 KB of SRAM provide ample space for application code and data.
  • Communication Peripherals: Includes a rich set of peripherals such as I2C, SPI, USART/UART, and USB, facilitating easy communication with other devices and systems.
  • Analog Features: Equipped with multiple 12-bit ADCs, DACs, and comparators, making it ideal for analog-intensive applications.
  • Timers: Advanced control timers, general-purpose timers, and a real-time clock for precise event timing and PWM generation.
  • GPIOs: A variety of general-purpose input/output pins for interfacing with external hardware.
  • Debugging: Integrated debugging features like Serial Wire Debug (SWD) and JTAG interfaces.
  • Power Efficiency: Energy-saving modes such as Sleep, Stop, and Standby modes for power-critical applications.

Applications

The STM32F303CCT7 MCU is versatile and can be used in a wide range of applications. It's particularly well-suited for applications that require sophisticated control algorithms, such as industrial controls, motor drives, power management systems, and sensor hubs. Its high-resolution timers and analog features make it an excellent choice for applications like digital signal processing, audio processing, and advanced LED lighting.

Package and Quality

This microcontroller is offered in an LQFP-48 package, which is compact yet provides enough pins for most applications. STMicroelectronics ensures high-quality and reliability standards, making the STM32F303CCT7 a dependable choice for both prototyping and mass production.

Development Support

STMicroelectronics provides extensive development support for the STM32F303CCT7 with software libraries, development kits, and the STM32Cube ecosystem. This support helps to reduce development time and allows engineers to focus on the unique aspects of their applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
8-BIT, 6800 CPU, 2MHZ, PQFP64
Lowest to $3.9442
ECAD model for MC68HC11E0FU
Toshiba Semiconductor and Storage
CMOS 4-BIT MICROCONTROLLER
Need more? Email Us
ECAD model for TMP47C202P
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Lowest to $35.0351
ECAD model for TMP19A43CZXBG-7DU8
Texas Instruments
IC MCU 16BIT 16KB FLASH 40WQFN
Lowest to $2.3031
ECAD model for MSP430F5151IRSBR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C202M-HE04
Toshiba Semiconductor and Storage
CMOS 4-BIT MICROCONTROLLER
Need more? Email Us
ECAD model for TMP47C620F
Infineon Technologies
16-BIT C166 MMC - XC2200 FAMILY
Lowest to $54.8383
ECAD model for SAF-XC2268M-72F66LAA
Texas Instruments
IC MCU 16BIT 2KB FLASH 20TSSOP
Lowest to $1.9784
ECAD model for MSP430G2212IPW20
Texas Instruments
IC MCU 16BIT 128KB FRAM 64LQFP
Lowest to $8.7067
ECAD model for MSP430FR5989IPMR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0442 $60.2210
11+ $9.8824 $108.7064
16+ $9.5736 $153.1776
22+ $9.2648 $203.8256
28+ $8.9560 $250.7680
38+ $8.0295 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention