EN
  • EN
  • DE

STM32F401CCU6

Part No STM32F401CCU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFPN / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Family Part Number STM32F401
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 708455-STM32F401CCU6
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F401CC
Introduction Date April 29, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F401CCU6 CAD Model

Description

STM32F401CCU6 Microcontroller by STMicroelectronics

The STM32F401CCU6 is a cutting-edge microcontroller chip from STMicroelectronics, designed to offer a perfect balance between performance, power consumption, and cost. As a member of the STM32F4 series, this microcontroller is built around the high-performance ARM Cortex-M4 core with a floating-point unit (FPU), which operates at frequencies up to 84 MHz. This feature-rich MCU is an ideal choice for applications requiring a combination of computational power, analog features, and connectivity in a small footprint.

With a memory configuration of 256 KB of Flash memory and 64 KB of SRAM, the STM32F401CCU6 provides ample storage for complex applications and the flexibility to handle a variety of tasks. The chip comes in a 48-pin UFQFPN package, which is suitable for space-constrained applications while still offering a range of GPIOs and peripherals.

The device supports a range of enhanced I/Os and peripherals that can be interfaced through SPI, I2C, USART, and USB 2.0 Full-Speed with an integrated PHY, ensuring connectivity options for various application requirements. The microcontroller also includes multiple 12-bit ADCs, general-purpose 16-bit timers, as well as standard and advanced communication interfaces.

For developers concerned with power efficiency, the STM32F401CCU6 features multiple power modes, including a low-power run mode and a standby mode with ultra-low power consumption, making it suitable for battery-operated devices. The dynamic efficiency is further enhanced by the ART Accelerator™, which allows zero-wait-state execution from Flash memory, and by the voltage scaling feature, which optimizes power consumption in run mode.

STMicroelectronics supports the STM32F401CCU6 with a comprehensive set of development tools, software libraries, and the STM32Cube ecosystem, simplifying the development process and reducing time to market. Whether for industrial controls, consumer electronics, or emerging IoT applications, the STM32F401CCU6 is a versatile microcontroller that delivers high performance in a compact, cost-effective package.

To ensure the reliability and quality of your projects, the STM32F401CCU6 also comes with support for real-time operating systems and is backed by STMicroelectronics' commitment to longevity and extensive technical support.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6066 $50.4594
22+ $4.6003 $101.2066
34+ $4.4565 $151.5210
47+ $4.3128 $202.7016
60+ $4.1690 $250.1400
81+ $3.7377 $302.7537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess