EN
  • EN
  • DE

LT1222CS8#PBF

Part No LT1222CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 500MHz
Current - Input Bias 100nA
Voltage - Input Offset 100μV
Operating Supply Current 8mA
Channel Output Current 26mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 302551-LT1222CS8
Ultra Librarian 3D Model Ultra Librarian LT1222CS8#PBF CAD Model

Description

The LT1222CS8#PBF is a high-speed operational amplifier from Linear Technology, designed to address the needs of a wide range of signal processing applications. This op-amp is notable for its high slew rate and fast settling time, making it an ideal choice for video and high-speed data acquisition systems.

Key Features:

  • High Slew Rate: The LT1222 boasts an impressive slew rate of 500V/µs, which allows it to respond quickly to changes in input signals and makes it suitable for high-frequency applications.
  • Gain Bandwidth Product: With a gain bandwidth product of 100MHz, this operational amplifier can handle a wide range of frequencies without significant loss of signal fidelity.
  • Fast Settling Time: It offers a fast settling time of 12ns to 0.1%, which is critical for applications requiring high precision and quick response times.
  • Low Distortion: The LT1222CS8#PBF is designed with low distortion characteristics, ensuring clean and accurate signal amplification, which is especially important for audio and instrumentation applications.
  • Single Supply Operation: This op-amp can operate from a single supply voltage ranging from 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Output Current: Capable of delivering output current up to 30mA, this op-amp can drive a variety of loads effectively.
  • Package: The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

  • Video Amplifiers
  • High-speed Data Acquisition Systems
  • Cable Drivers
  • ADC/DAC Buffer
  • Communications
  • Active Filters
  • Test Equipment

The LT1222CS8#PBF operational amplifier from Linear Technology is a robust and reliable component that delivers high performance in demanding environments. Its combination of speed, precision, and versatility makes it an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5245 $61.5735
6+ $16.8406 $101.0436
10+ $16.3144 $163.1440
13+ $15.7881 $205.2453
17+ $15.2618 $259.4506
22+ $13.6830 $301.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess