EN
  • EN
  • DE

STM32F427ZIT7

Part No STM32F427ZIT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name STM32F427
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17451, STM32F427ZIT7-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898170-STM32F427ZIT7
Ultra Librarian 3D Model Ultra Librarian STM32F427ZIT7 CAD Model

Description

STM32F427ZIT7 Microcontroller - STMicroelectronics

The STM32F427ZIT7 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance of dynamic power consumption and processing capability. Part of the STM32F4 series, this device is built on the advanced ARM Cortex-M4 core with a floating point unit (FPU), running at frequencies up to 180 MHz.

Featuring a rich set of peripherals, the STM32F427ZIT7 provides a variety of I/O options and can handle a range of applications, from complex user interfaces to real-time controls. The device includes 2 MB of flash memory and 256 KB of SRAM, ensuring ample storage for code and data. Its dual-bank flash memory supports safe and secure firmware updates, making it an ideal choice for critical applications where reliability is paramount.

The microcontroller supports advanced connectivity options with an Ethernet MAC, full-/high-speed USB OTG, and CAN interfaces. It also includes multiple serial communication interfaces such as I2C, SPI, USART, and UART, making it highly versatile for embedded systems that require robust communication capabilities.

For graphical applications, the STM32F427ZIT7 comes with an LCD parallel interface, and a Chrom-ART Accelerator™ for enhanced graphics performance. This, along with the Serial Audio Interface, makes it suitable for multimedia applications.

Security features include a true random number generator and hardware encryption modules supporting algorithms like AES, ensuring secure data transfers and storage. The device also provides a Memory Protection Unit (MPU), which enhances the security of the application by restricting access to memory regions.

Its advanced analog features include two 12-bit DACs, three 12-bit ADCs with 24 channels and up to 2.4 MSPS, making it a great choice for applications requiring precise analog signal management, such as sensor interfaces and control systems.

Overall, the STM32F427ZIT7 microcontroller is an excellent choice for demanding applications that require a rich feature set, high CPU performance, and operational reliability. Its extensive range of peripherals and interfaces, combined with its powerful core and security features, make it a versatile and secure option for advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1674 $60.3348
5+ $24.7527 $123.7635
7+ $23.9792 $167.8544
9+ $23.2057 $208.8513
12+ $22.4322 $269.1864
15+ $20.1116 $301.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess