EN
  • EN
  • DE

STM32F429ZIT6

Part No STM32F429ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 2MB Flash 2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, A/D 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 346464-STM32F429ZIT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Electronics Design, Embedded Design & Development, Hobby & Education
Family Name STM32F429ZI
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F429ZIT6 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
MK40DX256VLQ10 NXP LQFP-144 Netherlands Reference Only
MK60DN256ZVLQ10 NXP LQFP-144 Netherlands Reference Only
MK64FN1M0VLQ12 NXP LQFP-144 Netherlands Reference Only
MK81FN256VLL15 NXP LQFP-100 Netherlands Reference Only
R5F565N4BDFB#10 Renesas LFQFP-144 Japan Reference Only
R5F565N9EDFB#10 Renesas LFQFP-144 Japan Reference Only
R5F571MLDDFB#10 Renesas LFQFP-144 Japan Reference Only
R5F571MLGDFB#10 Renesas LFQFP-144 Japan Reference Only
R7FS5D57A3A01CFB#AA1 Renesas LFQFP-144 Japan Reference Only
STM32F429ZIT7XXXTR ST QFP-144 Italy PIN-TO-PIN

Description

The STM32F429ZIT6 is a high-performance 32-bit microcontroller from STMicroelectronics. It is based on the ARM Cortex-M4 core with FPU, and can operate at up to 180MHz. The STM32F429ZIT6 is available in a 144-pin LQFP package.

The STM32F429ZIT6 features a wide range of peripherals, including:

  • 2048KB of Flash memory
  • 256KB of SRAM
  • 12-bit ADC with 24 channels
  • 12-bit DAC with 2 channels
  • Ethernet MAC
  • USB OTG
  • I2C
  • SPI
  • UART
  • PWM
  • Timers

The STM32F429ZIT6 is ideal for a wide range of applications, including:

  • Industrial automation
  • Robotics
  • Motor control
  • Medical devices
  • Consumer electronics
  • Automotive

Here are some specific examples of applications that can be implemented using the STM32F429ZIT6:

  • Industrial automation: The STM32F429ZIT6 can be used to control industrial machinery, such as CNC machines, robots, and conveyor belts. It can also be used to collect and process data from sensors.
  • Robotics: The STM32F429ZIT6 can be used to control the movement of robots. It can also be used to process sensory data from the robot's environment.
  • Motor control: The STM32F429ZIT6 can be used to control the speed and torque of electric motors. It can also be used to protect the motors from damage.
  • Medical devices: The STM32F429ZIT6 can be used to control the operation of medical devices, such as pacemakers, defibrillators, and insulin pumps. It can also be used to monitor the patient's vital signs.
  • Consumer electronics: The STM32F429ZIT6 can be used in a wide range of consumer electronics products, such as smart TVs, smartphones, and wearables. It can also be used in gaming consoles and other entertainment devices.
  • Automotive: The STM32F429ZIT6 can be used in a variety of automotive applications, such as engine control, braking systems, and infotainment systems.

The STM32F429ZIT6 is a powerful and versatile microcontroller that can be used to implement a wide range of applications. It is a good choice for engineers who are looking for a high-performance microcontroller with a wide range of peripherals.

Here are some additional features of the STM32F429ZIT6 that make it a good choice for many applications:

  • High performance: The STM32F429ZIT6 can operate at up to 180MHz, making it one of the fastest 32-bit microcontrollers available.
  • Low power consumption: The STM32F429ZIT6 features a number of power-saving modes that can help to extend the battery life of devices.
  • Comprehensive development support: STMicroelectronics provides a wide range of development tools and resources for the STM32F429ZIT6, making it easy to get started with development.

Overall, the STM32F429ZIT6 is a powerful and versatile microcontroller that is well-suited for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1359 $56.9513
14+ $7.6209 $106.6926
21+ $7.3635 $154.6335
30+ $6.8486 $205.4580
38+ $6.5911 $250.4618
48+ $6.3336 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,292 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess