EN
  • EN
  • DE

STM32F446VCT6

Part No STM32F446VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 81
Family Name STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18553, STM32F446VCT6-ND
Quantity per package 540
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847646-STM32F446VCT6
Ultra Librarian 3D Model Ultra Librarian STM32F446VCT6 CAD Model

Description

STM32F446VCT6 Microcontroller by STMicroelectronics

The STM32F446VCT6 is a high-performance microcontroller that is part of STMicroelectronics' advanced ARM Cortex-M4 based STM32F4 series. This microcontroller is designed to offer the perfect balance between performance, power efficiency, and integration, making it an ideal choice for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices.

Equipped with a 32-bit RISC core operating at a frequency of up to 180 MHz, the STM32F446VCT6 boasts a Floating Point Unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types. This feature greatly enhances the computational power and precision, enabling the microcontroller to handle complex algorithms and numeric operations with ease.

The device comes with a rich set of peripherals that include three I2C interfaces, four USARTs, three SPIs, two CAN interfaces, and one SAI (Serial Audio Interface). These communication interfaces provide the flexibility needed to create complex communication networks and support a variety of protocols. Furthermore, the STM32F446VCT6 offers up to 18 timers, including PWM timers for precise control of motor speeds and general-purpose timers for a wide range of timing tasks.

With 256KB of RAM and 512KB of flash memory, the STM32F446VCT6 provides ample storage for code and data. The flash memory is complemented by an extensive range of enhanced I/Os and peripherals connected to two APB buses, three AHB buses, and a 32-bit multi-AHB bus matrix.

This microcontroller also features advanced security provisions, with a flexible memory protection unit (MPU) that enhances application security. The device supports a True Random Number Generator (TRNG) for higher security in cryptographic applications. Additionally, it incorporates 12-bit ADCs, 2 DACs, and a low-power RTC, which provide further versatility in various analog and time-sensitive applications.

Overall, the STM32F446VCT6 is a robust and reliable microcontroller that delivers the performance required for demanding applications while maintaining STMicroelectronics' commitment to power efficiency and innovation.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0463 $50.2315
13+ $8.2431 $107.1603
19+ $7.9855 $151.7245
26+ $7.7279 $200.9254
34+ $7.4703 $253.9902
45+ $6.6976 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess