EN
  • EN
  • DE

MPC8308CVMAGD

Part No MPC8308CVMAGD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 473MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300c3
Speed 400MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 473-LFBGA
Case / Package 473-MAPBGA (19x19)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 252
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885726-MPC8308CVMAGD
Ultra Librarian 3D Model Ultra Librarian MPC8308CVMAGD CAD Model

Description

The NXP MPC8308CVMAGD is a power-efficient, highly integrated PowerQUICC II Pro processor designed to meet the requirements of embedded networking and telecommunications applications. This advanced system-on-chip (SoC) combines a high-performance e300 core with a wealth of connectivity and control features, making it an ideal solution for a wide range of applications including wireless access points, industrial control, and automation systems.

Key Features

  • Core: The MPC8308CVMAGD is built around an e300c3 Power Architecture® core that can reach speeds of up to 400 MHz, delivering the computational power necessary for complex tasks without sacrificing energy efficiency.
  • Memory Support: It includes a DDR2/DDR3 memory controller, enabling it to work with the latest high-speed memory technologies for improved system performance.
  • Connectivity: This processor offers a rich set of connectivity options including dual Gigabit Ethernet controllers, USB 2.0 support, and a PCI Express interface, providing versatile options for network and peripheral connectivity.
  • Security: The MPC8308CVMAGD incorporates a security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA, to ensure secure data transmission and storage.
  • Power Efficiency: NXP's focus on power efficiency is evident in the MPC8308CVMAGD's design, which includes integrated power management features to minimize power consumption.
  • Temperature Range: With an industrial temperature range, this processor is built to operate reliably in harsh environments, making it suitable for outdoor deployment.

Applications

The MPC8308CVMAGD is versatile enough to be used in a variety of applications. It is particularly well-suited for:

  • Wireless Access Points and Routers
  • Industrial Control Systems
  • Network Attached Storage Devices
  • Print and Imaging Devices
  • Integrated Services Digital Network (ISDN) Equipment

By integrating multiple features into a single chip, the NXP MPC8308CVMAGD allows for the development of compact and efficient devices, reducing overall system costs and simplifying the design process for engineers.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9901 $93.9901
2+ $77.1202 $154.2404
3+ $74.7102 $224.1306
4+ $72.3002 $289.2008
5+ $69.8901 $349.4505
6+ $62.6601 $375.9606
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,148 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess