EN
  • EN
  • DE

STM32L4R9AGI6

Part No STM32L4R9AGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4R
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 131
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32L4R9
Other Names STM32L4R9AGI6,497-18054
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262162-STM32L4R9AGI6
Ultra Librarian 3D Model Ultra Librarian STM32L4R9AGI6 CAD Model

Description

STM32L4R9AGI6 Microcontroller

The STM32L4R9AGI6 is a cutting-edge microcontroller product from STMicroelectronics, which is part of their STM32L4 series renowned for their energy efficiency and performance. This microcontroller is designed to cater to a wide range of applications, particularly those requiring a balance between power consumption and processing capability, such as wearables, medical devices, industrial controls, and IoT devices.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 120 MHz, which provides a perfect blend of processing power for complex algorithms and control tasks.
  • Memory: Comes with 2MB of Flash memory and 640KB of RAM, ensuring ample space for application code and data storage.
  • Graphics: Features a Chrom-ART Accelerator for enhanced graphic capabilities, as well as support for a MIPI-DSI host controller, making it ideal for sophisticated user interfaces.
  • Energy Efficiency: Part of the ultra-low-power series, it utilizes ST's proprietary technologies, such as dynamic voltage scaling and real-time acceleration, to minimize power consumption.
  • Connectivity: Offers a wide range of connectivity options including USB OTG, SPI, I2C, and USART interfaces, as well as a CAN controller and dedicated support for Bluetooth 5.0 and 802.15.4 wireless standards (with external module).
  • Security: Equipped with hardware cryptographic accelerators, a random number generator, and support for secure boot, ensuring the integrity and security of user applications.
  • Package: Available in a UFBGA169 package, which is suitable for space-constrained applications.

Advanced Peripherals

The STM32L4R9AGI6 integrates advanced peripherals, including multiple 16-bit timers, a PWM timer for motor control, and a 12-bit ADC with 5 MSPS, providing a high level of integration that can save on external component costs and board space.

Development Support

STMicroelectronics provides comprehensive development support for the STM32L4R9AGI6 with software libraries, real-time operating system integrations, and the STM32Cube ecosystem, which includes the HAL, LL APIs, and extensive middleware portfolio. This support accelerates the development process and helps bring products to market faster.

Overall, the STM32L4R9AGI6 is an exceptional microcontroller that offers a balanced performance with outstanding energy efficiency, making it an excellent choice for next-generation smart and connected devices.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess