EN
  • EN
  • DE

STM32WB55VEY7TR

Part No STM32WB55VEY7TR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 100-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 72
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA, WLCSP
Supplier Device Package 100-WLCSP (4.4x4.38)
Base Product Number STM32
Other Names 497-STM32WB55VEY7TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1235733-STM32WB55VEY7TR
Ultra Librarian 3D Model Ultra Librarian STM32WB55VEY7TR CAD Model

Description

The STM32WB55VEY7TR is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding requirements of modern wireless applications. This product is part of the STM32WB series, which is renowned for its dual-core architecture, integrating both a powerful 32-bit ARM Cortex-M4 CPU and a Cortex-M0+ CPU. The architecture is meticulously engineered to enable complex application processing and wireless connectivity tasks to run simultaneously, ensuring efficient operation and optimal performance.

At the heart of the STM32WB55VEY7TR is a multi-protocol radio that supports Bluetooth® 5.0, Bluetooth Low Energy (BLE), and IEEE 802.15.4 wireless standards, making it an ideal choice for a wide range of Internet of Things (IoT) applications. With its support for concurrent wireless protocol stacks, this microcontroller allows for flexible and robust communication in smart home, industrial, and health care applications.

The device is equipped with a rich set of peripherals, including multiple SPI/I2C interfaces, USART, USB, and a plethora of timers and analog components like ADCs and DACs. This extensive peripheral set, combined with the dual-core architecture, enables the STM32WB55VEY7TR to handle complex tasks with ease, while providing ample opportunities for system expansion and integration.

With up to 1MB of Flash memory and 256KB of SRAM, developers have sufficient resources to implement intricate software stacks and maintain a buffer for real-time data processing. The STM32WB55VEY7TR also features advanced security protocols, including hardware public key authority (PKA) and encryption co-processors, to ensure secure data communication and firmware updates.

The STM32WB55VEY7TR is available in a UFQFPN48 package, providing a compact solution for space-constrained applications. Additionally, it is designed to be energy-efficient, with multiple power-saving modes that make it suitable for battery-operated devices where power consumption is a critical factor.

Overall, the STM32WB55VEY7TR from STMicroelectronics is a powerful and versatile microcontroller that offers a perfect blend of performance, security, and energy efficiency, making it an excellent choice for the next generation of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess