Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Win Source Part Number 031335-STM6522AAAADG6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM6522AAAADG6F CAD Model

Description

Product Overview: STM6522AAAADG6F

The STM6522AAAADG6F is a state-of-the-art microprocessor supervisor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient component is engineered to enhance the reliability and stability of microprocessor systems by monitoring the supply voltage and asserting a reset if necessary.

Key Features

  • Voltage Monitoring: The device is capable of precise monitoring of the system voltage. It ensures that the microprocessor has a stable voltage supply, which is crucial for maintaining system integrity.
  • Reset Output: In the event of voltage levels falling outside the acceptable range, the STM6522AAAADG6F asserts a reset signal to the microprocessor. This signal helps prevent system failures by allowing the processor to reboot and regain normal operation.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisor IC consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is a priority.
  • High Accuracy: The voltage threshold levels are set with high accuracy, ensuring that the microprocessor operates within its specified voltage range for optimal performance.
  • Compact Package: The component comes in a small form factor, making it ideal for space-constrained applications without compromising on functionality.

Applications

The STM6522AAAADG6F is versatile and can be used in a wide array of applications including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The device offers a range of technical features that ensure its suitability for complex and demanding applications:

  • Operating Voltage Range: Typically designed to operate over a broad range of voltages
  • Temperature Range: Capable of operating under various temperature conditions, making it reliable in diverse environments
  • Packaging: Available in a small surface-mount package that is compatible with standard PCB manufacturing processes

With its robust design and comprehensive features, the STM6522AAAADG6F from STMicroelectronics is an optimal solution for system designers looking to enhance the operational stability and reliability of their microprocessor-based systems.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8489 $55.4670
70+ $1.5170 $106.1900
105+ $1.4696 $154.3080
145+ $1.4222 $206.2190
185+ $1.3748 $254.3380
245+ $1.2326 $301.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,800 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention