Products specifications

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM706
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250966-STM706TDS6E
Ultra Librarian 3D Model Ultra Librarian STM706TDS6E CAD Model

Description

Product Overview: STM706TDS6E by STMicroelectronics

The STM706TDS6E is a sophisticated supervisory circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This microprocessor supervisory circuit integrates a range of features that make it an essential component for reliable system management in complex electronic applications.

Key Features

  • Power Supply Monitoring: The STM706TDS6E ensures that the system's power supply remains within acceptable thresholds, providing a reset output during power-up, power-down, and brown-out conditions.
  • Watchdog Timer: A built-in watchdog timer prevents system malfunction by resetting the microprocessor in the event of a software lock-up or other failure.
  • Manual Reset: The device includes a manual reset input that allows for an external trigger to reset the system, offering additional flexibility and control.
  • Low Power Consumption: Designed for power-sensitive applications, the STM706TDS6E consumes minimal power, contributing to the overall energy efficiency of the system.
  • High Accuracy: It features a precision voltage monitor that ensures accurate and reliable monitoring, critical for maintaining system stability.

Applications

The STM706TDS6E is versatile and can be used in a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable electronics
  • Automotive systems

Technical Specifications

The device comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability under varying environmental conditions. The STM706TDS6E requires a supply voltage that typically ranges between 3.0V and 3.3V, suitable for most low-voltage applications.

Conclusion

STMicroelectronics' STM706TDS6E supervisory circuit provides an efficient and reliable solution for system management and protection. Its integration of multiple monitoring functions into a single chip makes it an excellent choice for designers looking to enhance the stability and robustness of their electronic systems. With its low power consumption and high accuracy, the STM706TDS6E is the go-to component for applications where performance and reliability cannot be compromised.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention