EN
  • EN
  • DE

STM6824MWY6F

Part No STM6824MWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMR/RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.39V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number STM6824
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261463-STM6824MWY6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6824MWY6F CAD Model

Description

Product Overview: STM6824MWY6F - STMicroelectronics

The STM6824MWY6F is a sophisticated microprocessor supervisory circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to monitor the power supply and microprocessor activity in digital systems, providing a crucial safety net against system failures due to power supply fluctuations or software glitches.

Key Features

  • Supply Voltage Monitoring: The STM6824MWY6F is capable of monitoring 3.0V, 3.3V, and 5.0V supply voltages, making it versatile for a wide range of applications.
  • Reset Timing: It features an active-low, push-pull reset output, with a fixed reset timeout delay of 140ms, ensuring reliable operation and system recovery.
  • Low Power Consumption: Designed for power-sensitive applications, it boasts a low supply current of 5μA, optimizing the overall power efficiency of the system it's integrated into.
  • High Accuracy: With a threshold accuracy of ±1.5% at room temperature, it provides precise monitoring to maintain system integrity.
  • Manual Reset Input: The device includes a manual reset input, allowing for a system reset to be initiated by external hardware or software control.
  • Operating Temperature Range: It is operational over a wide temperature range from -40°C to 85°C, suitable for harsh environment applications.
  • Compact Package: The STM6824MWY6F comes in a small SOT23-5 package, making it ideal for space-constrained applications.

Applications

The STM6824MWY6F is a versatile component that can be used in a variety of digital systems, including:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial and automotive systems

Conclusion

With its robust feature set, the STM6824MWY6F from STMicroelectronics is an essential component for ensuring the reliability and stability of modern digital systems. Whether it's used in consumer electronics or industrial applications, this supervisory circuit stands as a testament to STMicroelectronics' commitment to delivering high-quality, innovative semiconductor solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3636 $61.3620
105+ $1.1189 $117.4845
160+ $1.0840 $173.4400
225+ $1.0490 $236.0250
285+ $1.0140 $288.9900
385+ $0.9091 $350.0035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess