Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM708
Other Names -497-10443-1,-497-10443-2,497-10443-6,-497-10443-6,497-10443-2,497-10443-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250985-STM708RAM6F
Ultra Librarian 3D Model Ultra Librarian STM708RAM6F CAD Model

Description

Introducing the STM708RAM6F Microcontroller

The STM708RAM6F is a state-of-the-art microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This robust and versatile microcontroller is designed to cater to a wide range of applications, from industrial control systems to sophisticated consumer electronics.

Key Features

  • Advanced Architecture: At the heart of the STM708RAM6F is a high-performance core, which provides the computational power necessary to handle complex tasks and algorithms with ease.
  • Memory Capabilities: Equipped with a generous amount of RAM and flash memory, this microcontroller ensures ample space for program execution and data storage, facilitating smooth and efficient operation.
  • Energy Efficiency: Designed with power conservation in mind, the STM708RAM6F features low-power modes and energy-saving techniques that make it ideal for battery-powered or energy-conscious applications.
  • Connectivity: A range of communication interfaces, including I2C, SPI, and UART, enable the STM708RAM6F to connect with other devices and components, allowing for easy integration into complex systems.
  • Analog and Digital Peripherals: The inclusion of various peripherals such as timers, ADCs, and DACs provides the flexibility needed to interface with a wide array of sensors and actuators.
  • Robust Security: Security features integrated into the STM708RAM6F ensure the protection of code and data, making it a reliable choice for applications where data integrity and confidentiality are crucial.

Applications

The STM708RAM6F is a versatile microcontroller that can be used across a variety of sectors. Its robust design and feature set make it particularly well-suited for:

  • Industrial automation and control systems
  • Smart home devices and IoT applications
  • Consumer electronics such as wearables and handheld devices
  • Automotive components, including infotainment and navigation systems
  • Medical devices requiring precise control and data processing

Conclusion

With its advanced features and flexible capabilities, the STM708RAM6F from STMicroelectronics represents a powerful solution for developers looking to create sophisticated and reliable electronic products. Whether for industrial, consumer, automotive, or medical applications, this microcontroller offers the performance, connectivity, and security required to meet the demands of today's technology landscape.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Need more? Email Us
ECAD model for ADM6823ZYRJZ-RL7
Linear Technology
IC PREC TRPL SUPPLY MONITR 8SOIC / Processor Supervisor 3.118V/2.363V/Adj 3 Active High/Active Low/Open Drain/CMOS 8-Pin SOIC N T/R
Lowest to $3.4335
ECAD model for LTC1326IS8#TRPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR
Texas Instruments
IC BATTERY BACKUP SVS 5V 8VSSOP
Need more? Email Us
ECAD model for TPS3620-50DGKT
Linear Technology
IC MON SUPP QUAD OPEN DRN 10DFN / Processor Supervisor 4 Active Low/Open Drain Automotive 10-Pin DFN EP Tube
Need more? Email Us
ECAD model for LTC2900-1CDD#PBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.5443
ECAD model for LTC2960CTS8-2#TRPBF
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-A1#TRPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention