EN
  • EN
  • DE

STM8L052C6T6TR

Part No STM8L052C6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor STM8A
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
The number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM8L052
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708742-STM8L052C6T6TR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L052C6T6TR CAD Model

Description

The STM8L052C6T6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is renowned for its high-performance and energy efficiency. This MCU is based on the advanced STM8 core operating at a frequency of up to 16 MHz. It is part of STMicroelectronics' ultra-low-power MCU family, making it an excellent choice for energy-sensitive applications.

Key Features:

  • Core: STM8 core with a 16 MHz maximum clock frequency.
  • Memory: Comes with 32 Kbytes of Flash program memory with read-while-write support, 1 Kbyte of data EEPROM, and 2 Kbytes of RAM.
  • Energy Efficient: True low-power modes (halt, active-halt, wait, and active-halt with full context saved), allowing for reduced power consumption.
  • Robust I/Os: Up to 28 multifunctional bidirectional I/O lines, all mappable on 16 external interrupt vectors and almost all 5 V tolerant.
  • Rich Peripherals: Integrated peripherals include USART, timers, SPI, I2C interfaces, and ADC with multiple channels.
  • Operating Voltage: Operates from a 1.8 V to 3.6 V power supply, ensuring compatibility with a wide range of applications.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.
  • Packages: Available in various packages, including the compact QFN-28 package.
  • Enhanced Stability: Embedded BOR (Brown Out Reset) and an internal and external clock control system with fail-safe clock monitor.

Applications:

The STM8L052C6T6TR MCU is versatile and can be used in a variety of applications. It is particularly well-suited for battery-operated applications, energy management systems, and industrial control systems due to its low power consumption and robust feature set. Other applications include consumer electronics, automotive systems, and IoT devices where efficiency and reliability are paramount.

Conclusion:

The STM8L052C6T6TR by STMicroelectronics is a powerful and energy-efficient MCU that offers a rich set of features and peripherals. Its low-power design and robust I/O capabilities make it an ideal choice for a broad spectrum of applications that require reliable operation under varying conditions.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2097 $54.4365
105+ $0.9926 $104.2230
160+ $0.9616 $153.8560
215+ $0.9306 $200.0790
280+ $0.8996 $251.8880
375+ $0.8065 $302.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess