EN
  • EN
  • DE

STM8S-DISCOVERY

Part No STM8S-DISCOVERY
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8S
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Platform Discovery
Utilized IC / Part STM8S105
Mounting Type Fixed
Contents Board(s)
Base Product Number STM8
Other Names 497-10040,STM8SDISCOVERY
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283934-STM8S-DISCOVERY
Ultra Librarian 3D Model Ultra Librarian STM8S-DISCOVERY CAD Model

Description

STM8S-DISCOVERY Kit from STMicroelectronics

The STM8S-DISCOVERY is an innovative development kit and debugging tool that offers everything required for beginners and experienced users to get started with the new STM8S microcontroller series. Manufactured by STMicroelectronics, a global semiconductor leader, this discovery kit is designed to make microcontroller application design a seamless and cost-effective process.

At the heart of the STM8S-DISCOVERY kit is the STM8S105C6T6 microcontroller, which boasts a robust architecture with an enhanced MCU core, providing increased performance and efficiency. The kit includes an embedded ST-LINK debugger/programmer, eliminating the need for additional hardware to debug and program the microcontroller.

The STM8S-DISCOVERY comes with a comprehensive set of features that enable rapid development and prototyping:

  • On-board ST-LINK: With a USB interface for programming and debugging, this feature simplifies the development process, making it more accessible and reducing the need for external devices.
  • LEDs and Push Buttons: The kit includes user and reset push buttons, as well as an LED which can be used for immediate feedback and interface testing.
  • Extension Header: A set of extension headers are available to connect the microcontroller to other boards or devices, providing a flexible development environment.
  • Touch Sensing Button: The kit integrates a touch-sensitive button, demonstrating the touch sensing capabilities of the STM8S series and allowing for innovative user interfaces.

The STM8S-DISCOVERY kit is supported by a range of software tools, including the ST Visual Develop (STVD) and the ST Visual Programmer (STVP), as well as a full range of hardware tools. The kit comes with numerous ready-to-run application firmware examples, which help to jump-start the development process and reduce time-to-market.

Whether you're a professional engineer, a student, or an electronics hobbyist, the STM8S-DISCOVERY kit is an excellent starting point for exploring the capabilities of the STM8S microcontrollers and creating innovative projects with minimal investment.

You May Also Be Interested in

Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess