Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1103555-STM8S005K6T6CTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S005K6T6CTR CAD Model

Description

STM8S005K6T6CTR Microcontroller

The STM8S005K6T6CTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver efficient operation and a variety of features suitable for a broad range of applications. Built on an advanced 8-bit architecture, this MCU is part of the STM8S series, known for their robustness, reliability, and ease of use.

Key Features:

  • Core: STM8 core running at up to 16 MHz.
  • Memory: 32 Kbytes of Flash program memory with read-while-write support, 2 Kbytes of RAM, and 1 Kbyte of EEPROM.
  • Digital Peripherals: Integrated with a range of digital peripherals including 10-bit ADC, timers, UART, SPI, and I²C interfaces.
  • Clock Management: Flexible clock control system with an internal 16 MHz oscillator, an external oscillator option, and a 3-stage watchdog timer.
  • I/O Ports: Up to 32 GPIOs with interrupt capability, allowing for versatile peripheral connections and user interface options.
  • Supply Voltage: Operates from a 2.95 V to 5.5 V supply, making it suitable for a diverse array of power environments.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.
  • Package: Available in a space-saving 32-pin LQFP package.

Applications:

The STM8S005K6T6CTR MCU is ideal for application in areas such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home appliances
  • Lighting systems

With its robust feature set and STMicroelectronics' commitment to quality, the STM8S005K6T6CTR is a versatile and reliable choice for designers looking to create sophisticated and power-efficient products. Its comprehensive development ecosystem supports rapid design and prototyping, ensuring a smooth path from concept to production.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0855 $54.2750
100+ $1.0168 $101.6800
155+ $0.9825 $152.2875
220+ $0.9138 $201.0360
285+ $0.8794 $250.6290
355+ $0.8451 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 119,410 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention