EN
  • EN
  • DE
  • IT

STM8S207C6T6

Part No STM8S207C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 1103563-STM8S207C6T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8S207C6T6 CAD Model

Description

The STM8S207C6T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM8S series known for its robust design and versatile features. This MCU is designed to offer an optimal balance between performance, power consumption, and overall system cost, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The STM8S207C6T6 is built around a high-performance 8-bit STM8 core operating at a frequency of up to 24 MHz. This core is designed for real-time applications, offering a maximum computing power of 20 MIPS (million instructions per second).
  • Memory: It comes with 32 Kbytes of Flash program memory, which is more than enough for complex applications, and 2 Kbytes of RAM for temporary data storage, ensuring smooth operation.
  • Data Storage: An additional 1 Kbyte of true data EEPROM is provided, which has an endurance of up to 300,000 write/erase cycles, making it reliable for data storage applications.
  • I/O Ports: The MCU features 48 I/O pins, which are highly configurable and include support for 5V tolerant inputs, allowing for flexible connection to various peripherals and sensors.
  • Timers: A range of timers including four 16-bit timers and one 8-bit timer with various modes including PWM, which is essential for controlling motors, managing LED dimming, or measuring time intervals.
  • Communication Interfaces: Multiple communication interfaces are integrated, such as SPI, I2C, UART, and CAN, enabling the MCU to handle complex communication protocols and connect to other devices or networks.
  • ADC: A 10-bit analog-to-digital converter with up to 16 channels allows the microcontroller to process analog signals, which is crucial for sensor data acquisition and control systems.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5 V, ensuring compatibility with both 3.3V and 5V systems.
  • Package: The device is available in a 48-pin LQFP package, which is suitable for compact PCB layouts.

Applications:

The STM8S207C6T6 is highly suited for applications that require a high level of integration, system reliability, and cost efficiency. Typical applications include industrial control systems, automotive electronics, home appliances, alarm systems, power tools, and personal electronics.

With its robust set of features and capabilities, the STM8S207C6T6 stands out as a preferred choice for designers looking for a versatile and reliable microcontroller solution.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8505 $55.5150
70+ $1.5184 $106.2880
105+ $1.4709 $154.4445
145+ $1.4235 $206.4075
185+ $1.3760 $254.5600
245+ $1.2337 $302.2565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess