EN
  • EN
  • DE

STMPRIMER-BASE

Part No STMPRIMER-BASE
Manufacturer STMicroelectronics
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE FOR STM8/STM32 PRIM BOARD / EvoPrimer Target and Extension Boards - Interface Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Accessory Type Interface Board
For Use With/Related Products EvoPrimer Target and Extension Boards
Base Product Number STMPRIMER
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1341552-STMPRIMER-BASE
Ultra Librarian 3D Model Ultra Librarian STMPRIMER-BASE CAD Model

Description

STMPRIMER-BASE Product Overview

The STMPRIMER-BASE, developed by STMicroelectronics, is a highly versatile and feature-rich development tool crafted to offer engineers and developers a comprehensive platform for the creation, testing, and deployment of applications using STMicroelectronics microcontrollers.

Key Features

  • Compatibility: Designed to support a wide range of STMicroelectronics microcontrollers, the STMPRIMER-BASE serves as a universal foundation for various development projects.
  • Modular Design: The primer base is engineered with a modular approach, allowing for easy expansion and customization with additional boards and modules to extend functionality as per project requirements.
  • Integrated Debugging: It comes equipped with integrated debugging features that simplify the process of troubleshooting and refining code, ensuring efficient and streamlined development cycles.
  • Connectivity Options: A selection of connectivity options is available, including USB, serial ports, and other industry-standard interfaces, facilitating the connection with external devices and systems for enhanced interoperability.
  • User-Friendly Interface: The STMPRIMER-BASE features an intuitive user interface that caters to both novice and experienced developers, making it accessible for a wide audience.
  • Power Supply: Flexible power supply options ensure that the development platform can be used in a variety of settings, whether in the lab, in the field, or embedded within other systems.

Applications

The STMPRIMER-BASE is ideal for a multitude of applications, including but not limited to:

  • Embedded system development
  • Prototype creation for industrial control systems
  • Internet of Things (IoT) device development
  • Educational purposes for learning embedded system programming
  • Personal hobby projects involving microcontrollers

Support and Resources

STMicroelectronics provides extensive support for the STMPRIMER-BASE through comprehensive documentation, software tools, and a vibrant community forum. Developers can access a wealth of resources, including application notes, datasheets, and example projects, to kickstart their development with the STMPRIMER-BASE and leverage the full potential of STMicroelectronics microcontrollers.

You May Also Be Interested in

Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess