Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr M5Stack Technology Co., Ltd.
Package Retail Package
Product Status Active
Accessory Type Case
For Use With/Related Products Proto Unit
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 551747-A124
Ultra Librarian 3D Model Ultra Librarian A124 CAD Model

Description

The 551747-A124 is a case accessory for the Proto Unit from M5Stack Technology Co., Ltd.

  • Purpose: Protection and enclosure for the Proto Unit
  • Packaging: Retail package
  • Quantity: 10 pieces
  • Compatibility: Proto Unit
  • Features: Durable and reliable enclosure

You May Also Be Interested in

Infineon Technologies
KIT FOOT FOR 28-DIP / CY8C29466 - Emulator Foot Kit
Need more? Email Us
ECAD model for CY3230-28PDIP-AK
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
ECAD model for HL5CABLE
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
ECAD model for 3556
Infineon Technologies
EVALUATION POD CY8C24X33 / CY8C24x33 - Evaluation Pod (EvalPod)
Need more? Email Us
ECAD model for CY3210-24X33
Infineon Technologies
ADAPTER BASE FOR HI-LO PROG / CY3649 Hi-Lo Programmer - Programming Adapter
Need more? Email Us
ECAD model for CY3083-SC28
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
ECAD model for ATBATTERY-CASE-2AAA
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
ECAD model for AC002013
Allegro MicroSystems, LLC
USB CABLE-01 FOR APEK / - Cable Assembly
Need more? Email Us
ECAD model for APEK-USBCBLE-T DK
Maxim Integrated
AUDIO INTERFACE BOARD, PROVIDING / MAXAUDINT1 - Interface Board
Need more? Email Us
ECAD model for MAXAUDINT001#

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention