Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 058692-MIC4422ACT
Ultra Librarian 3D Model Ultra Librarian MIC4422ACT CAD Model

Description

Microchip Technology's MIC4422ACT: Robust MOSFET Driver

The MIC4422ACT is a highly reliable and efficient MOSFET driver from Microchip Technology, designed to offer outstanding performance in a wide range of applications. This driver is capable of delivering high peak current outputs up to 9A, making it an excellent choice for driving large capacitive loads with rapid switching times. With its robust design, the MIC4422ACT is ideal for driving both N-channel and P-channel MOSFETs as well as other high-power switching applications.

Constructed with CMOS technology, the MIC4422ACT provides a high level of durability and functionality. It operates with a supply voltage ranging from 4.5V to 18V, which allows for flexible integration into various circuit designs. The driver ensures low power consumption and reduced heat dissipation, which is crucial for maintaining the longevity and reliability of the system.

The MIC4422ACT features a TTL/CMOS compatible input, which simplifies the interface with a wide range of control logic levels. This enables seamless integration with microcontrollers, DSPs, or other logic devices, making it a versatile component for diverse electronic systems. Additionally, the driver includes built-in protection features such as latch-up immunity, which safeguards the device against over-voltage and ensures stable operation under harsh conditions.

One of the key advantages of the MIC4422ACT is its ability to provide high-speed switching performance. This characteristic is particularly beneficial for applications such as switching power supplies, motor control, and power conversion systems, where efficiency and speed are critical. The device's low propagation delays and fast rise and fall times contribute to minimizing switching losses and improving overall system efficiency.

The MIC4422ACT is offered in a TO-220 package, which is known for its excellent thermal performance. This package allows for effective heat dissipation, which is essential when driving high current loads. The robust design and thermal efficiency make the MIC4422ACT a reliable choice for engineers looking to incorporate a high-performance MOSFET driver into their designs.

Overall, the MIC4422ACT from Microchip Technology stands out as a high-quality MOSFET driver that combines power, precision, and protection to meet the demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for TC4426VUA
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $4.3152
ECAD model for MIC4420YMM-TR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Need more? Email Us
ECAD model for MAX17602AUA+
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention