Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955506-SL79Z
Series *
Ultra Librarian 3D Model Ultra Librarian SL79Z CAD Model

Description

The Intel SL79Z is a Celeron D processor designed for desktop computers, utilizing the Socket 478 platform. This processor provides a budget-friendly solution for basic computing needs. It is typically based on the Prescott core (or a derivative), known for its efficiency in entry-level applications.

Applications

  • Basic Home Computing
  • Office Tasks (word processing, spreadsheets)
  • Web Browsing and Email
  • Simple Multimedia Playback
  • Legacy Software Applications

Features

  • Prescott Core (or Derivative): Offers a balance of performance and efficiency for essential computing tasks.
  • 256KB L2 Cache: Provides faster access to frequently used data, enhancing responsiveness.
  • 533 MHz Front Side Bus (FSB): Enables data transfer between the CPU and the chipset.
  • NetBurst Microarchitecture: Optimized for high clock speeds.
  • Socket 478 Compatibility: Allows use with older motherboards, making it an affordable upgrade option.

Benefits

  • Affordable: Provides a cost-effective computing solution for users with limited budgets.
  • Adequate Performance: Handles basic tasks efficiently, such as web browsing and document editing.
  • Easy Upgrade: Can be used to upgrade older Socket 478 systems.
  • Reliable: Intel Celeron processors are known for their reliability and stability.
  • Wide Availability: Commonly available through various retailers.

Additional Details

The Intel SL79Z typically operates at clock speeds ranging from 2.66 GHz to 2.93 GHz. Its Thermal Design Power (TDP) is generally between 73W and 84W, requiring adequate cooling. It supports MMX, SSE, SSE2, and SSE3 instruction sets. The core voltage typically falls within the range of 1.25V to 1.4V. Ensure the motherboard BIOS is updated to the latest version for optimal compatibility and performance. It is suitable for older operating systems and software applications. While not designed for demanding tasks like gaming or video editing, it offers sufficient performance for everyday computing needs. Its power efficiency is lower compared to modern processors, but adequate for its intended use. The SL79Z offers a budget-friendly option for those seeking to upgrade an older system or build a basic computer. It's a solid choice for users who need a reliable processor for essential computing tasks and are not concerned with high-end performance. The Prescott core provides a decent performance boost compared to older Celeron cores, making it a worthwhile upgrade for older systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $44.6565
ECAD model for MCIMX6S5EVM10ADR
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $5.5415
ECAD model for N9H20K31N
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Texas Instruments
HIGH PERFORMANCE MULTI-CORE SOC / ARM® Cortex®-A15 Microprocessor IC DRA76xP 2 Core, 32-Bit 1.8GHz 784-FCBGA (23x23)
Need more? Email Us
ECAD model for DRA767PSGACDQ1
NXP / Nexperia
IC MPU MPC83XX 333MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8315ECVRAFDA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention