Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204924-LT1072IT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1072IT CAD Model

Description

The LT1072IT is a versatile and robust switching voltage regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This innovative component is engineered to provide efficient power conversion with minimal loss, making it an ideal choice for a wide range of applications including industrial, automotive, telecommunications, and portable electronics.

Key Features of LT1072IT:

  • High Efficiency: Capable of converting a higher voltage DC input to a lower voltage DC output with a high efficiency rate, which is crucial for battery-powered devices.
  • Versatile Input Voltage Range: The LT1072IT operates over a wide input voltage range, accommodating various power sources and systems.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, giving designers the flexibility to use it in multiple applications with different power requirements.
  • Low Quiescent Current: Its low quiescent current helps in preserving battery life, making it suitable for portable applications.
  • Thermal Protection: It includes thermal shutdown capability to protect the device from overheating and potential damage.
  • High Switching Frequency: The LT1072IT features a high switching frequency, which allows for smaller external components, thereby reducing the overall size of the power supply.

Applications:

The LT1072IT is adept at handling a variety of applications, such as:

  • Step-down (buck) converters
  • Step-up (boost) converters
  • Inverting power supplies
  • Battery chargers
  • DC-DC converters for distributed power systems

Reliability and Performance:

The LT1072IT from Linear Technology is designed with reliability in mind, ensuring stable operation over its full temperature range. Its robust construction and integrated features make it a dependable choice for designers looking to create efficient, compact, and reliable power supply solutions.

With its combination of efficiency, versatility, and protection features, the LT1072IT stands out as a superior choice for meeting the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $10.5464
ECAD model for LT8334RDE#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention