EN
  • EN
  • DE

STN790A

Part No STN790A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 3A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 700mV @ 100mA, 3A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 1.6W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 031450-STN790A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STN790A CAD Model

Description

STN790A Power MOSFET by STMicroelectronics

The STN790A is a state-of-the-art Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. Designed to meet the demands of high-efficiency power management and switching applications, the STN790A is a testament to STMicroelectronics' commitment to delivering high-performance components that drive innovation in electronics.

Key Features:

  • Low Threshold Drive: The STN790A operates at a low gate threshold voltage, making it suitable for low-voltage drive applications and ensuring that it can be driven by low-power logic circuits without the need for additional drivers.
  • High-Speed Switching: With its fast switching characteristics, the STN790A is ideal for high-frequency applications, reducing switching losses and improving overall efficiency.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that enhances its thermal characteristics, allowing for better heat dissipation and improved reliability under varying operating conditions.
  • Low On-Resistance (R<sub>DS(on)): The STN790A boasts a very low on-state resistance, which minimizes conduction losses and allows for higher current handling with reduced heat generation.

Applications:

The versatility of the STN790A makes it an excellent choice for a wide range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Automotive and Industrial Applications

Quality and Reliability:

STMicroelectronics is renowned for its rigorous quality control and the STN790A is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. The product is subjected to a comprehensive set of tests and quality assurance measures to guarantee that it meets the stringent requirements expected by electronic designers and engineers.

Conclusion:

The STN790A Power MOSFET is a reflection of STMicroelectronics' dedication to providing advanced semiconductor technology. Its efficiency, thermal management, and high-speed switching capabilities make it a compelling choice for designers who require top-tier performance in power management and switching tasks. With the STN790A, STMicroelectronics continues to set the benchmark for power MOSFETs in the industry.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1484 $50.4560
825+ $0.1218 $100.4850
1,275+ $0.1180 $150.4500
1,755+ $0.1142 $200.4210
2,265+ $0.1104 $250.0560
3,035+ $0.0990 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess