EN
  • EN
  • DE

STOD34JR

Part No STOD34JR
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152056-STOD34JR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STOD34JR CAD Model

Description

The STOD34JR from STMicroelectronics is a state-of-the-art power management integrated circuit designed specifically for the needs of modern, power-hungry devices. This advanced chip offers a compact, high-efficiency solution for managing the power requirements of applications such as smartphones, tablets, and other portable electronics that demand a high level of integration to maintain slim form factors and extended battery life.

Key Features

  • High Efficiency: With its optimized power conversion architecture, the STOD34JR ensures minimal energy loss during power conversion processes, thereby maximizing battery life and reducing heat generation.
  • Compact Design: The small footprint of the STOD34JR makes it an ideal choice for space-constrained applications, allowing designers to maintain sleek, thin designs without compromising on power capabilities.
  • Integrated Functions: The device integrates multiple functions and protections to ensure reliable operation, including over-voltage, over-temperature, and short-circuit protection.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications and ensuring compatibility with different battery technologies.
  • Low Standby Power: The STOD34JR is designed to consume very low power in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The versatility of the STOD34JR allows it to be used in a wide array of applications. It is particularly well-suited for portable devices where power efficiency and space savings are crucial. Its robust design also makes it an excellent choice for more demanding applications, such as portable medical devices and high-performance portable computing devices.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STOD34JR is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards expected by consumers and professionals alike.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9112 $54.0232
25+ $4.0297 $100.7425
39+ $3.9038 $152.2482
53+ $3.7778 $200.2234
69+ $3.6519 $251.9811
92+ $3.2741 $301.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess