EN
  • EN
  • DE

STP16CL596XTTR

Part No STP16CL596XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 90MA 24TSSOP  /  LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 3.6V
Voltage - Output 16V
Current - Output / Channel 90mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number STP16C
Other Names 497-4529-6,497-4529-2,497-4529-1,497-4529-1R,497-4529-2R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253401-STP16CL596XTTR
Ultra Librarian 3D Model Ultra Librarian STP16CL596XTTR CAD Model

Description

STP16CL596XTTR by STMicroelectronics

The STP16CL596XTTR is a high-performance, power-efficient LED sink driver, designed and manufactured by the renowned semiconductor company STMicroelectronics. This integrated circuit is part of the STP16C596 product family and is specifically engineered to enhance the capabilities and reliability of LED display systems.

Encased in a TSSOP24 package, the STP16CL596XTTR is a compact solution that offers 16 constant current sink channels, making it an ideal choice for driving LEDs. Each channel is capable of providing a constant current output, which can be set from 5 mA to 120 mA through an external resistor. This feature ensures uniform brightness across all connected LEDs and improves the overall visual quality of the display.

One of the standout features of the STP16CL596XTTR is its ability to support a wide range of input data voltages, from 3.3V to 5V, which provides flexibility in system design and simplifies integration with various microcontrollers and digital systems. Additionally, its output current accuracy between channels and between ICs is within 3%, ensuring consistent luminosity and color matching for sophisticated LED displays.

The device also boasts a 30 MHz clock frequency, enabling high-speed data transfer and swift refresh rates for dynamic and static displays. This makes the STP16CL596XTTR particularly suitable for applications requiring fast updates, such as advertising panels, traffic signs, and gaming machines.

For enhanced safety and longevity, the STP16CL596XTTR incorporates thermal shutdown and open LED detection features. Thermal shutdown protects the device from overheating, while open LED detection alerts the system to any malfunctioning LEDs, allowing for prompt maintenance and reducing the risk of display failure.

In summary, the STP16CL596XTTR from STMicroelectronics is a robust, versatile LED sink driver that provides consistent performance, high-speed operation, and reliability for a wide array of LED display applications. Its integration of advanced features in a compact TSSOP24 package makes it an excellent choice for designers looking to create efficient, high-quality LED display systems.

You May Also Be Interested in

Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess