EN
  • EN
  • DE

STP60NS04Z

Part No STP60NS04Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL CLAMPED 10mohm - 60A - TO-220 FULLY PROTECTED MESH OVERLAY  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194634-STP60NS04Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP60NS04Z CAD Model

Description

STP60NS04Z - STMicroelectronics N-Channel MOSFET

The STP60NS04Z is a robust N-Channel MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to deliver high efficiency and performance for a wide range of applications, making it an ideal choice for power management tasks in both industrial and consumer products.

Constructed with STMicroelectronics' advanced STripFET™ technology, the STP60NS04Z offers a low on-resistance (R<sub>DS(on)), which enhances its ability to conduct electricity efficiently when turned on. This feature results in reduced power losses and improved overall efficiency, especially crucial in high-power and high-frequency applications.

The device is capable of handling continuous drain currents up to 60A, making it suitable for heavy-duty operations. Additionally, with a maximum drain-source voltage (V<sub>DSS) of 40V, it can safely operate in circuits with high voltage requirements. The STP60NS04Z's threshold voltage is designed to ensure a low gate drive requirement, which simplifies the drive circuitry and reduces the power needed to switch the device on and off.

The MOSFET is encapsulated in a TO-220 package, which is known for its excellent thermal performance. This package allows for efficient heat dissipation, ensuring the device remains cool even under high current conditions. The TO-220 package also provides a robust and durable structure that can withstand mechanical stresses and harsh environments.

With its fast switching speed, the STP60NS04Z is highly suitable for use in switching regulators, DC-DC converters, motor drivers, and other power conversion applications. Its ability to minimize on-state resistance and maximize power efficiency makes it an excellent choice for designers looking to optimize their power circuitry.

Overall, the STP60NS04Z from STMicroelectronics is a versatile and reliable component that offers a combination of high performance, efficiency, and durability. Its advanced features and robust design ensure that it meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess