EN
  • EN
  • DE

STP6NC60FP

Part No STP6NC60FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V - 1ohm - 6A TO-220/TO-220FP/I2PAK PowerMESHII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194646-STP6NC60FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP6NC60FP CAD Model

Description

The STP6NC60FP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, renowned for its excellence in semiconductor technology. This MOSFET is designed to deliver the efficiency and speed required for a wide range of power applications, including switch-mode power supplies, converters, motor drivers, and other high-power switching applications.

Key Features

  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 600V, the STP6NC60FP is suited for high voltage applications, ensuring robust performance even under stressful conditions.
  • Current Capability: It offers a continuous drain current (I<sub>D) of up to 6A, making it capable of handling significant power levels for a variety of electronic circuits.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, thereby improving overall efficiency and reducing heat generation.
  • Fast Switching Speed: Its fast switching characteristics ensure reduced switching losses, which is essential for high-frequency operation.
  • Enhanced Durability: The device features an integrated Zener diode that provides gate-source voltage (V<sub>GS) protection, enhancing its reliability and lifespan under challenging conditions.
  • Package: Housed in a fully isolated TO-220FP package, the STP6NC60FP ensures ease of mounting and heat dissipation, while its isolation allows for direct mounting to the heatsink without additional insulators.

Applications

The STP6NC60FP's robustness and versatility make it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Electronic lamp ballasts
  • DC-AC inverters for welding equipment and uninterruptible power supplies (UPS)
  • Motor control drivers and high-power switching circuits

Conclusion

With its combination of high voltage and current capability, low on-resistance, fast switching, and integrated protection features, the STP6NC60FP from STMicroelectronics stands out as a reliable and efficient solution for designers seeking to optimize their power management systems. Its robust package and thermal characteristics further enhance its suitability for demanding environments, making it a go-to component for engineers worldwide.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 649 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess