EN
  • EN
  • DE

STP7NM80Z

Part No STP7NM80Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194660-STP7NM80Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP7NM80Z CAD Model

Description

The STP7NM80Z is a state-of-the-art Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative products and solutions. This MOSFET is part of the MDmesh™ M8 series that utilizes advanced technology to provide excellent RDS(on) per area and reduced on-resistance.

Key Features

  • Voltage Rating: The device has a drain-source voltage (VDS) of 800V, making it suitable for high voltage applications.
  • Current Capability: It can handle a continuous drain current (ID) of up to 7A, allowing for significant power handling.
  • Low On-Resistance: With an on-resistance (RDS(on)) of only 0.65 ohm, the STP7NM80Z ensures high efficiency and low conduction losses.
  • Fast Switching Speed: The device offers fast switching performance, which is crucial for reducing switching losses and improving overall efficiency.
  • Enhanced Power Density: Its compact TO-220 package allows for better power density and easier integration into various power applications.
  • 100% Avalanche Tested: The MOSFET is guaranteed to perform reliably in applications that may experience unexpected voltage transients.

Applications

The STP7NM80Z is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Motor Control
  • Power Management Functions

Quality and Reliability

STMicroelectronics ensures that all its products, including the STP7NM80Z, meet the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to provide customers with a reliable and consistent performance for their critical applications.

Environmental Compliance

The STP7NM80Z is compliant with various environmental regulations, including RoHS and REACH, reflecting STMicroelectronics' commitment to environmental sustainability.

Whether you're designing power supplies, managing power in industrial systems, or developing energy-efficient solutions, the STP7NM80Z offers the performance, reliability, and quality that engineers and designers have come to expect from STMicroelectronics.

You May Also Be Interested in

UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess