EN
  • EN
  • DE

ATMEGA48PA-MN

Part No ATMEGA48PA-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32VQFN / AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATMEGA48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA48PAMN
Standard Package 490
Win Source Part Number 974965-ATMEGA48PA-MN
Ultra Librarian 3D Model Ultra Librarian ATMEGA48PA-MN CAD Model

Description

Microchip Technology's ATMEGA48PA-MN Microcontroller

The ATMEGA48PA-MN is a high-performance, low-power Atmel AVR 8-bit Microcontroller that combines 4KB ISP flash memory, 512B EEPROM, 512B SRAM, and a wealth of versatile peripherals and features. Manufactured by Microchip Technology, this device operates at a maximum frequency of 20MHz and is optimized for minimum power consumption while maintaining high performance.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, the ATMEGA48PA-MN executes most instructions in a single clock cycle, allowing for a balanced approach between power consumption and processing speed.
  • Memory: It boasts 4KB of in-system programmable flash, 512B EEPROM, and 512B internal SRAM, making it suitable for a variety of applications that require a combination of moderate program memory and data storage.
  • Power Efficiency: The device supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, making it ideal for battery-operated and power-sensitive applications.
  • Peripherals: It comes equipped with a 10-bit ADC with 6 channels, a programmable watchdog timer with internal oscillator, and three flexible timer/counters with compare modes, among other peripherals.
  • Communication: The microcontroller features serial programmable USART, Master/Slave SPI serial interface, and a byte-oriented 2-wire serial interface (I²C), catering to various communication requirements.
  • Package: The ATMEGA48PA-MN is available in a 28-pin QFN package, which is suitable for space-constrained applications.

Applications

With its rich feature set and low power consumption, the ATMEGA48PA-MN is an excellent choice for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Battery-operated devices
  • Smart sensors
  • Home automation products
  • Medical devices

Overall, the ATMEGA48PA-MN from Microchip Technology is a versatile and efficient solution for developers looking to integrate a robust microcontroller into their designs with minimal power draw and reliable performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3163 $50.9586
53+ $1.9006 $100.7318
82+ $1.8412 $150.9784
113+ $1.7818 $201.3434
146+ $1.7224 $251.4704
195+ $1.5442 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess