EN
  • EN
  • DE

TS420-600B

Part No TS420-600B
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 4A SCRs | SCR 4A 200UA 600V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 2.5A
Current - On State (It (RMS)) (Maximum) 4A
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number TS420
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274350-TS420-600B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS420-600B CAD Model

Description

The TS420-600B is a robust and versatile SCR (Silicon-Controlled Rectifier) from STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance components. This particular SCR is designed to manage a moderate power range, making it suitable for a variety of applications, including motor control circuits, overvoltage crowbar protection, capacitive discharge ignitions, and voltage regulation circuits.

Key Features

  • Voltage Capability: The device is capable of handling voltages up to 600V, providing a wide safety margin for applications in industrial and consumer electronics.
  • Current Rating: With an on-state RMS current of 4 A, the TS420-600B can control and manage a significant amount of power for its size.
  • Gate Trigger Current: A low gate trigger current (IGT) of less than 15 mA makes the device easy to drive and activate, ensuring compatibility with a wide range of control circuits.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current (ITSM) of up to 30 A, providing excellent performance during short-term overload conditions.
  • Thermal Resistance: The TS420-600B features a low thermal resistance junction to case, ensuring efficient heat dissipation and reliability under varying operating conditions.
  • Package: Available in a TO-220AB package, it is designed for optimal thermal and electrical performance while being easy to mount on a printed circuit board.

Applications

The versatility of the TS420-600B SCR makes it an excellent choice for a range of applications. It is particularly well-suited for phase control operations in converters and regulators, as well as for inrush current limiting circuits where controlled power delivery is crucial. Its robustness also makes it ideal for use in overvoltage crowbar protection, ensuring the safety and longevity of electronic equipment.

Conclusion

With its combination of high voltage capability, significant current rating, and low gate trigger current, the TS420-600B from STMicroelectronics is an effective solution for designers looking to incorporate reliable power control in their circuits. Its compact TO-220AB package and high surge current capability further enhance its appeal for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1334
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR 400V 8A TO220
Lowest to $13.7260
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V TO220AB
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $0.1353

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4915 $51.6075
250+ $0.4033 $100.8250
385+ $0.3907 $150.4195
530+ $0.3781 $200.3930
685+ $0.3655 $250.3675
920+ $0.3277 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess