Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 347513-STPR1220FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR1220FP CAD Model

Description

STPR1220FP - Ultrafast Recovery Diode from STMicroelectronics

The STPR1220FP is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to cater to the demanding requirements of high-efficiency power supply applications and is well-suited for use in various electronic devices that require fast switching and low power loss.

Key Features:

  • Low Forward Voltage Drop: The STPR1220FP boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses. This characteristic is particularly beneficial in applications where power efficiency is critical.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is robust and reliable, ensuring stable performance even under stressful conditions.
  • Ultrafast Recovery Time: The ultrafast recovery time of the STPR1220FP minimizes switching losses and improves the performance of the power supply circuit, making it ideal for high-frequency operations.
  • Insulated Package: The device comes in an insulated TO-220FP package that provides electrical isolation from the mounting surface. This feature simplifies the installation process and enhances safety.

Applications:

The STPR1220FP is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power inverters
  • Motor control circuits
  • Snubber diodes

Technical Specifications:

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 200 V
  • Average Forward Current (I<sub>F(AV)): 12 A
  • Non-Repetitive Peak Forward Surge Current (I<sub>FSM): 150 A
  • Recovery Time (t<sub>rr): Very Fast
  • Operating Junction Temperature Range: -40°C to 150°C

The STPR1220FP is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. With its robust design and superior electrical characteristics, this ultrafast recovery diode is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SYNC POWER Crop
Dual N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7002TS36RGB
ON Semiconductor
Need more? Email Us
ECAD model for SPM3225-TL-E
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPP9434S8RG
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.0591
ECAD model for SPP2303S23RGB
Rohm Semiconductor
Need more? Email Us
ECAD model for SPS10R
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN3400WS233RG
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.1216
ECAD model for SPP2341S23RGB
Samsung
Lowest to $0.3764
ECAD model for SPSWH4S42S3GA4NIY0
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7400S32RGB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention