Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 600mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1261837-STPS1045D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS1045
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS1045D CAD Model

Description

The STPS1045D is a high-performance Schottky rectifier designed by STMicroelectronics. This rectifier is tailored to meet the rigorous requirements of high efficiency power supply applications, offering a forward current of 10A with a low forward voltage drop. The device is packaged in a TO-220AC package, which provides a robust and compact solution for power circuitry.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, the STPS1045D ensures reliability even under high temperature conditions.
  • Low Forward Voltage Drop: With its Schottky barrier technology, this rectifier offers a low forward voltage drop, which enhances the overall efficiency of the power supply and reduces thermal losses.
  • High Surge Current Capability: The device is engineered to withstand high surge currents, making it suitable for applications that may experience occasional overcurrent conditions.
  • Avalanche Capability: The STPS1045D has been tested with controlled avalanche energy, ensuring durability and robust performance in harsh electrical environments.

Applications

The STPS1045D is ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters
  • Free-wheeling diodes
  • DC/DC converters
  • Reverse battery protection
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS1045D is no exception, as it is manufactured with the highest standards in the industry. It is RoHS compliant and adheres to the rigorous ISO/TS 16949 certification, which is specific to the automotive industry. This certification underscores the reliability and quality of the STPS1045D, making it a trustworthy component for critical applications.

With its combination of efficiency, robustness, and versatility, the STPS1045D Schottky rectifier is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7777 $50.5505
160+ $0.6381 $102.0960
245+ $0.6182 $151.4590
335+ $0.5982 $200.3970
435+ $0.5783 $251.5605
580+ $0.5185 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,621 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention