EN
  • EN
  • DE

STPS10L25D

Part No STPS10L25D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 25V 10A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 460mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 25V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 037489-STPS10L25D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10L25D CAD Model

Description

The STPS10L25D is a robust Schottky rectifier designed by STMicroelectronics, renowned for its high efficiency and low voltage drop. This component is engineered to cater to a wide array of applications, including switch-mode power supplies, converters, freewheeling diodes, and reverse battery protection. Its cutting-edge technology ensures it is a standout choice for designs requiring high-performance power rectification.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, the STPS10L25D is suitable for high-temperature applications.
  • Low Forward Voltage Drop: The device ensures efficiency with a low forward voltage drop, which reduces thermal and electrical conduction losses.
  • Average Forward Current: It has a high average forward current of 10 A, making it capable of handling significant power levels.
  • Peak Reverse Voltage: The peak reverse voltage rating of 25 V allows for a comfortable safety margin in most low voltage applications.
  • High Surge Capability: Its surge current capability is excellent for applications that may experience occasional overcurrent conditions.
  • Package: Available in a TO-220AB package, it offers a balance of compactness and power dissipation capability.

Applications

  • Switch-mode Power Supplies (SMPS)
  • DC-DC Converters
  • Automotive Charging Systems
  • Solar Inverters
  • Industrial Power Supplies
  • LED Lighting

Reliability and Performance

The STPS10L25D stands out for its reliability and performance. Its construction is optimized for low leakage current and high reliability in the most demanding environments. The Schottky barrier technology used in this rectifier provides superior switching performance and a higher efficiency compared to traditional PN junction rectifiers. This translates into energy savings and reduced heat generation, making it an environmentally friendly choice for modern electronic devices.

Manufactured by STMicroelectronics, a leader in semiconductor solutions, the STPS10L25D reflects the company's commitment to providing high-quality components that meet the stringent requirements of the electronics industry.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0745 $53.7250
115+ $0.8816 $101.3840
180+ $0.8541 $153.7380
245+ $0.8265 $202.4925
315+ $0.7990 $251.6850
420+ $0.7163 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess