Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 530mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 053952-STPS10L40CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10L40CT CAD Model

Description

STPS10L40CT Dual Schottky Rectifier

The STPS10L40CT is a high-performance dual Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is engineered to meet the demands of high efficiency and reliability in a variety of applications, including switch-mode power supplies, freewheeling diodes, DC/DC converters, and reverse battery protection circuits.

Key Features

  • Low Forward Voltage Drop: The STPS10L40CT boasts a low forward voltage drop, which reduces power loss and improves efficiency during operation.
  • High Surge Current Capability: This rectifier is capable of handling high surge currents, making it suitable for applications that experience transient overloads.
  • Dual Center Tap Configuration: The dual diode configuration with a center tap provides flexibility in circuit designs, allowing for either common cathode or independent diode operation.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +150°C, the STPS10L40CT can withstand harsh thermal environments.
  • Low Leakage Current: The device is characterized by low leakage current, which is crucial for maintaining energy efficiency in standby modes.

Electrical Characteristics

  • Forward Current: The rectifier has an average forward current of 10A, making it suitable for high current applications.
  • Repetitive Peak Reverse Voltage: It supports a repetitive peak reverse voltage of 40V, providing a good margin for overvoltage protection.
  • Power Dissipation: It has a high power dissipation capability, ensuring it can handle the thermal demands of continuous operation.

Applications

The STPS10L40CT is designed for use in a wide range of electronic devices and power systems. Its robustness and efficiency make it an ideal choice for:

  • Power supply units
  • Automotive applications
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics

STMicroelectronics' commitment to quality ensures that the STPS10L40CT meets the stringent requirements of modern electronic systems, offering a reliable and cost-effective solution for power rectification needs.

You May Also Be Interested in

Microsemi Corporation
DIODE ARRAY 400MA 90V 14DIP
Need more? Email Us
ECAD model for MAD1106E3/TU
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSAD100-12
Microsemi Corporation
DIODE MODULE GP 400V 100A MODULE
Need more? Email Us
ECAD model for UFT20140
Microchip Technology
DIODE ARRAY GP 600V 27A TO247
Lowest to $17.9284
ECAD model for APT30D60BCAG
Innovisionsemi
DIODE ARRAY SCHOTT 60V 15A TO262
Need more? Email Us
ECAD model for MBRB30H60CT-1H
Microsemi Corporation
DIODE ARR SCHOTT 45V 15A TO254AA
Need more? Email Us
ECAD model for JANTXV1N6660DT1
IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG
Innovisionsemi
DIODE ARRAY GP 100V 200MA SOT233
Need more? Email Us
ECAD model for MMBD7000LT3
Innovisionsemi
DIODE ARRAY SCHOTTKY 35V 5A DPAK
Need more? Email Us
ECAD model for SBRD81035CTLG-VF01

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention