EN
  • EN
  • DE

STPS10LCD100CBTR

Part No STPS10LCD100CBTR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194694-STPS10LCD100CBTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10LCD100CBTR CAD Model

Description

STPS10LCD100CBTR - Power Schottky Rectifier by STMicroelectronics

The STPS10LCD100CBTR is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is part of their STPS series, which is renowned for high efficiency and low voltage drop characteristics. The STPS10LCD100CBTR is housed in a compact D2PAK surface-mount package, making it suitable for high-density circuit designs.

With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 10A, this rectifier is capable of handling significant power levels. Its low forward voltage drop (VF) ensures high efficiency, which is critical for energy-sensitive applications. The device's power Schottky technology also offers a reduced leakage current over the temperature range, contributing to its overall performance stability.

The STPS10LCD100CBTR is designed to meet the needs of a wide range of applications. It is particularly well-suited for switch-mode power supplies (SMPS), high-frequency DC/DC converters, free-wheeling diodes, and reverse battery protection circuits. The device's fast switching capabilities make it an excellent choice for high-efficiency power management in consumer electronics, computer peripherals, and telecommunications equipment.

Key features of the STPS10LCD100CBTR include:

  • Low forward voltage drop for higher efficiency
  • High junction temperature capability (TJ) which enhances overall reliability
  • Low leakage current that improves efficiency and minimizes thermal issues
  • Avalanche capability specified, ensuring ruggedness in harsh environments
  • Compliance with RoHS and halogen-free directives, reflecting STMicroelectronics' commitment to environmental sustainability

The STPS10LCD100CBTR is not only a testament to STMicroelectronics' dedication to quality and performance but also to their commitment to environmental stewardship. Engineers and designers choosing this product can be assured of a component that delivers both technical excellence and a reduced ecological footprint. Whether for power supply design, industrial applications, or any other power rectification needs, the STPS10LCD100CBTR stands out as a robust and efficient solution.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess