Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 480mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 038358-STPS15L30CB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS15L30CB CAD Model

Description

STPS15L30CB Schottky Rectifier - STMicroelectronics

The STPS15L30CB from STMicroelectronics is a robust and highly efficient Schottky rectifier designed for a wide range of applications. This power Schottky rectifier utilizes state-of-the-art technology to achieve low forward voltage drop, high surge capability, and a significant reduction in power losses, making it an ideal choice for high-frequency DC-to-DC converters, free-wheeling diodes, and polarity protection applications.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS15L30CB is configured as a dual center tap Schottky rectifier, which allows for common cathode operation in a compact TO-220AB package.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, this device is suitable for use in high-temperature environments.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) characteristic helps in reducing power losses and improving efficiency, which is critical for power-sensitive designs.
  • High Surge Current Capability: Designed to handle high surge currents without failure, ensuring reliability and longevity in applications where surge conditions are common.
  • Avalanche Rated: With its avalanche capability, the STPS15L30CB can safely absorb transient voltage spikes, adding an extra layer of protection against unexpected voltage transients.

Applications

The versatility of the STPS15L30CB makes it suitable for various applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Automotive applications
  • Reverse battery protection
  • Power management functions

Technical Specifications

Parameter Value Package TO-220AB Configuration Dual Center Tap, Common Cathode Repetitive Peak Reverse Voltage (VRRM) 30V Average Forward Current (IF(AV)) 15A Non-Repetitive Peak Forward Surge Current (IFSM) 150A Junction Temperature (Tj) -40°C to +150°C

For detailed information and datasheets, please visit the STMicroelectronics website.

You May Also Be Interested in

STMicroelectronics
High voltage power Schottky rectifier | DIODE MODULE 170V 100A ISOTOP
Lowest to $54.8464
ECAD model for STPS200170TV1
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
Vishay
30 Amp Schottky Barrier Rectifier 20 to 60 Volts | DIODE ARRAY SCHOTTKY 35V TO247AC
Need more? Email Us
ECAD model for MBR3035WT
Diodes Incorporated
Diode Schottky 100V 5A 3-Pin(2+Tab) TO-252 T/R / DIODE ARRAY SCHOTTKY 100V TO252
Need more? Email Us
ECAD model for MBR10100CDTR-E1
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
Vishay
Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SCHOTTKY 60V ITO220
Need more? Email Us
ECAD model for MBRF2060CTHE3/45
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
ECAD model for F1892RD600

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention