Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 780 mV @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220AB Full-Pak
Base Product Number STPS15
Other Names -497-11347-5,497-11347-5
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282870-STPS15SM80CFP
Ultra Librarian 3D Model Ultra Librarian STPS15SM80CFP CAD Model

Description

STPS15SM80CFP - STMicroelectronics

The STPS15SM80CFP is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is tailored for high-efficiency power management tasks and is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters.

With a voltage rating of 80V, the STPS15SM80CFP is capable of handling moderate voltage requirements while providing a low forward voltage drop, which enhances overall system efficiency. The forward current rating of 15A indicates its capability to support applications with significant power demands.

One of the key features of the STPS15SM80CFP is its Schottky barrier technology. This technology is known for its low forward voltage drop and rapid switching capabilities, which are essential for reducing power losses in high-frequency switching applications. The device's low power loss and high efficiency are beneficial for reducing thermal stress and improving the reliability and longevity of the end application.

The STPS15SM80CFP comes in a TO-220FP package, which is widely used in the industry and known for its robustness and ease of mounting onto a printed circuit board (PCB). The full-pack version ensures improved thermal performance and mechanical protection, making it a reliable choice for demanding environments.

Additional features of the STPS15SM80CFP include its high junction temperature capability, which allows it to operate reliably over a wide temperature range. This makes it suitable for industrial applications where temperature extremes are common. The device also offers low leakage current, which is critical for maintaining energy efficiency, especially in standby modes.

In summary, the STPS15SM80CFP from STMicroelectronics is an excellent choice for designers looking to implement a high-efficiency power rectifier in their systems. Its combination of high current rating, low forward voltage drop, and high-temperature performance, all packaged in a reliable TO-220FP package, make it a versatile component for a wide range of power conversion applications.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to €0.0138
ECAD model for BAT54C-G
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to €0.0316
ECAD model for BAS40WT-05
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to €27.7383
ECAD model for SCS240AE2C
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to €21.4594
ECAD model for SCS230KE2C
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to €0.3307
ECAD model for MURD620CT
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to €0.0281
ECAD model for BAT54SQ
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention