EN
  • EN
  • DE

STPS1L30AFN

Part No STPS1L30AFN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description 30 V, 1 A LOW DROP POWER SCHOTTK / Diode Schottky 30 V 1A Surface Mount SMAflat Notch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Reel - TR
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 395 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 30 V
Mounting Surface Mount
Case / Package DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat Notch
Operating Temperature - Junction 150°C
Base Product Number STPS1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-STPS1L30AFNDKR,497-STPS1L30AFNCT,497-STPS1L30AFNTR
Standard Package 10,000
Win Source Part Number 1324042-STPS1L30AFN
Ultra Librarian 3D Model Ultra Librarian STPS1L30AFN CAD Model

Description

STPS1L30AFN - Schottky Rectifier by STMicroelectronics

The STPS1L30AFN is a high-efficiency power Schottky rectifier designed by STMicroelectronics, a leading semiconductor company known for its advanced and innovative technology. This rectifier is specifically engineered to meet the demanding requirements of high-frequency DC-to-DC converters, free-wheeling diodes, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The STPS1L30AFN boasts a low forward voltage drop, which ensures reduced power loss and improved efficiency during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +150°C, this device can reliably perform in a wide range of environmental conditions, making it suitable for various industrial and automotive applications.
  • High Surge Current Capability: The rectifier is capable of handling high surge currents, which is essential for applications that experience short-duration overloads, ensuring robust performance and reliability.
  • Low Leakage Current: The low leakage current characteristic of the STPS1L30AFN minimizes power loss when the diode is in the reverse-biased state, thereby enhancing the overall efficiency of the system it is used in.

Package and Mounting

The STPS1L30AFN is housed in a Flat Notch SMA package, which is compact and suitable for surface-mount technology (SMT). This packaging allows for efficient use of PCB space and is designed to facilitate easy installation in a variety of electronic assemblies.

Applications

Thanks to its robust design and high-performance characteristics, the STPS1L30AFN is ideal for a wide range of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Power management in portable and battery-powered devices
  • Automotive applications requiring high temperature and reliability

With its combination of low forward voltage drop, high surge current capability, and high junction temperature range, the STPS1L30AFN from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize the performance of their power management systems.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1655 $50.4775
740+ $0.1358 $100.4920
1,140+ $0.1316 $150.0240
1,575+ $0.1273 $200.4975
2,035+ $0.1231 $250.5085
2,720+ $0.1103 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,594 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess