EN
  • EN
  • DE

STPS20LCD150CFP

Part No STPS20LCD150CFP
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1426+
Reference case TO-220F
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 734779-STPS20LCD150CFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20LCD150CFP CAD Model

Description

STPS20LCD150CFP - Schottky Rectifier

The STPS20LCD150CFP is a robust Schottky rectifier designed by STMicroelectronics, tailored for applications requiring high efficiency and power density. This component is part of ST's Schottky diode portfolio, which is well-regarded for its low forward voltage drop and superior switching performance. The STPS20LCD150CFP is specifically engineered to meet the stringent requirements of high-frequency power supplies and energy-sensitive systems.

Key Features

  • High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, the STPS20LCD150CFP is suitable for high-temperature environments, ensuring reliability and performance stability across a wide range of operating conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for energy-saving applications.
  • Avalanche Rated: This rectifier is capable of withstanding high energy events, providing robustness and enhanced reliability in applications subject to voltage transients.
  • High Frequency Operation: The fast switching characteristics of the STPS20LCD150CFP make it suitable for high-frequency circuits, contributing to reduced electromagnetic interference (EMI) and improved circuit efficiency.
  • Insulated Package: The component comes in a TO-220FP fully insulated package, ensuring electrical isolation from the heatsink and providing safety in high-voltage applications.

Applications

The STPS20LCD150CFP is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • LED lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS20LCD150CFP is manufactured with the highest standards, ensuring that it meets the reliability expectations of industrial and automotive-grade components. Its robust design and construction make it a reliable choice for engineers and designers looking to enhance the efficiency and longevity of their power systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,040 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess