Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 90 µA @ 25 V
Mounting SMD (SMT)
Package / Case DO-221AA, SMB Flat Leads
Supplier Device Package SMBflat
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS2L25
Other Names 497-8029-1,497-8029-2,-497-8029-2,1805-STPS2L25UFTR,-497-8029-1,1805-STPS2L25UFCT,1805-STPS2L25UFDKR,STPS2L25UF,497-8029-6,-497-8029-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282071-STPS2L25UF
Ultra Librarian 3D Model Ultra Librarian STPS2L25UF CAD Model

Description

The STPS2L25UF from STMicroelectronics is a high-efficiency, ultrafast Schottky diode, designed to meet the stringent requirements of modern electronic applications. This diode is particularly well-suited for use in DC-DC converters, free-wheeling diodes, and reverse polarity protection applications, thanks to its low forward voltage drop and fast switching capabilities.

Key Features

  • Low Forward Voltage Drop (VF): The STPS2L25UF boasts a low VF, which enhances overall system efficiency by minimizing power loss during conduction.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, this diode is reliable over a wide range of thermal conditions, making it suitable for demanding environments.
  • Fast Switching Speed: The ultrafast recovery time of this diode ensures high performance in applications requiring quick switching, such as high-frequency power supplies.
  • Low Leakage Current: The controlled leakage current level ensures minimal power loss when the diode is in the reverse-biased state, contributing to the efficiency of the application.
  • Surface-Mount Package: The STPS2L25UF comes in a PowerFLAT™ 2x2 package, which is ideal for space-constrained applications and provides excellent thermal performance.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Reverse polarity protection
  • Power management in portable and battery-powered devices

With its combination of low power loss, high efficiency, and robust thermal performance, the STPS2L25UF Schottky diode is a versatile component that enhances the performance of a wide range of electronic circuits. Whether you're designing power supplies, motor controllers, or protecting sensitive electronics, the STPS2L25UF is a reliable choice that ensures your designs operate at their best.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention