EN
  • EN
  • DE

STPS2L40UF

Part No STPS2L40UF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Low drop power Schottky rectifier | DIODE SCHOTTKY 40V 2A SMBFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 430mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 220μA at 40V
Mounting Style SMD
Manufacturer Package DO-221AA, SMB Flat Leads
Supplier Device Package SMBflat
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STPS2L40
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261888-STPS2L40UF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS2L40UF CAD Model

Description

STPS2L40UF Ultrafast Recovery Diode by STMicroelectronics

The STPS2L40UF is a cutting-edge ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable components. This diode is specifically engineered to meet the needs of high-efficiency power supply systems, where fast switching and minimal power loss are of paramount importance. The STPS2L40UF is an ideal choice for a variety of applications, including switch-mode power supplies (SMPS), power factor correction (PFC) circuits, and freewheeling diodes in converters and inverters.

Key Features:

  • Low Forward Voltage Drop: The STPS2L40UF boasts a low forward voltage drop, which translates to reduced conduction losses and improved system efficiency.
  • Ultrafast Reverse Recovery Time: With its ultrafast reverse recovery time, this diode minimizes switching losses and enhances the performance of high-frequency power circuits.
  • High Junction Temperature: The diode is designed to operate at a high junction temperature, ensuring reliability and performance even under demanding thermal conditions.
  • Surface-Mount Package: The STPS2L40UF comes in a compact surface-mount PowerFLAT™ package, saving precious board space and simplifying the assembly process.
  • Robustness: This device is characterized by its robustness and ability to withstand challenging environmental conditions, making it suitable for industrial and automotive applications.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC/DC converters
  • Free-wheeling diodes in converters and inverters
  • LED lighting applications

The STPS2L40UF is a testament to STMicroelectronics' commitment to providing high-performance components that address the evolving needs of modern power electronic systems. By integrating this ultrafast recovery diode into your design, you can expect reduced power losses, enhanced efficiency, and reliable operation under a wide range of conditions. Whether for consumer electronics, industrial automation, or automotive applications, the STPS2L40UF is an excellent choice to drive your power management solutions to new heights of performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1384 $115.5640
1,295+ $0.1341 $173.6595
1,780+ $0.1298 $231.0440
2,305+ $0.1254 $289.0470
3,085+ $0.1125 $347.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess