Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 570mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Maximum)
Mounting Style Through Hole
Package TOP-3 Insulated
Manufacturer Package TOP-3I
Manufacturer Homepage www.st.com
Win Source Part Number 756955-STPS3045CPIRG
Popularity Medium
Supply and Demand Status Limited
Family Name STPS3045C
Introduction Date August 30, 1999
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STPS3045CPIRG CAD Model

Description

The STPS3045CPIRG from STMicroelectronics is a robust and efficient Power Schottky Rectifier designed for high-performance power supply applications. This component is part of ST's Schottky diode portfolio, renowned for its low forward voltage drop and high switching speed, making it an ideal choice for high-frequency operations.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, the STPS3045CPIRG can withstand extreme thermal conditions, ensuring reliability in various applications.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Surge Current Capability: It is capable of handling high surge currents, which is critical for applications that experience short-duration overloads.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration, housed in an I2PAK package, which is suitable for compact designs and ensures good heat dissipation.
  • Avalanche Rated: This feature provides additional safety margins in the event of unexpected voltage transients, making the device robust against harsh electrical environments.

Applications

The STPS3045CPIRG is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Motor control circuits
  • Power management systems
  • DC-DC converters
  • Automotive applications
  • Free-wheeling and polarity protection devices

Technical Specifications

Parameter Value Package I2PAK Average Rectified Current (Io) 30 A Repetitive Peak Reverse Voltage (Vrrm) 45 V Non-Repetitive Peak Forward Current (Ifsm) 300 A Operating Junction Temperature (Tj) -40°C to 150°C

Overall, the STPS3045CPIRG from STMicroelectronics is a powerful and reliable solution for designers seeking a high-efficiency rectifier with excellent thermal performance and surge current capability for their power conversion applications.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention