Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 550mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 45V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 092722-STPS30L45CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS30L45CT CAD Model

Description

STPS30L45CT Dual Schottky Rectifier

The STPS30L45CT is a high-performance dual Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is specifically engineered to meet the demanding requirements of high-efficiency power supply applications. With its low forward voltage drop and high current capability, the STPS30L45CT is ideal for use in various electronic devices where power efficiency is crucial.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, the STPS30L45CT ensures reliability and stability even under high-temperature conditions.
  • Low Forward Voltage Drop: The device offers a very low forward voltage drop, which helps to reduce power losses and improve overall efficiency in power conversion circuits.
  • High Surge Current Capability: It is designed to handle high surge currents, making it suitable for applications that experience frequent power surges.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration, packaged in a TO-220AB, which allows for easy installation and convenient thermal management.
  • Avalanche Rated: The device is also avalanche rated, providing additional protection against unexpected voltage transients.

Applications

The STPS30L45CT is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • Reverse battery protection

Product Specifications

With a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 30A, the STPS30L45CT is capable of meeting the needs of high-performance power conversion systems. The device's forward voltage (VF) is typically 0.55V at 15A, offering excellent conduction characteristics.

In summary, the STPS30L45CT from STMicroelectronics is a robust and efficient solution for designers looking to improve the power efficiency and reliability of their electronic systems. Its superior thermal performance, combined with its high surge current capability, makes it a preferred choice for advanced power supply designs.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 30V 3A DPAK
Need more? Email Us
ECAD model for MBRD630CTT4
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G
IXYS
DIODE MOD GP 1800V 36A TO-240AA
Need more? Email Us
ECAD model for MDD26-18N1B
IXYS
DIODE ARRAY GP 600V 30A TO-247AD
Need more? Email Us
ECAD model for DHG60C600HB
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
STMicroelectronics
High voltage power Schottky rectifier | DIODE MODULE 170V 100A ISOTOP
Lowest to $54.8464
ECAD model for STPS200170TV1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8837 $53.0220
140+ $0.7251 $101.5140
215+ $0.7024 $151.0160
295+ $0.6797 $200.5115
385+ $0.6571 $252.9835
510+ $0.5891 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,100 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention