Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 489-LFBGA
Manufacturer Package 489-PBGA (19x19)
Additional Interfaces CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Win Source Part Number 789256-MPC8309VMAGDCA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8309VMAGDCA CAD Model

Description

The NXP MPC8309VMAGDCA is a sophisticated, low-power system-on-chip (SoC) designed to meet the demanding requirements of modern embedded applications. This powerful processor is part of NXP's MPC830x series, which is known for its high level of integration, efficiency, and performance. The MPC8309VMAGDCA is particularly well-suited for applications in networking, industrial control, medical equipment, and the growing Internet of Things (IoT) market.

Key Features

  • High-Performance Processor Core: At the heart of the MPC8309VMAGDCA is a PowerQUICC II Pro processor core built on Power Architecture® technology, delivering robust computing capabilities while maintaining energy efficiency.
  • Integrated Security: The device includes a built-in security engine that supports a range of algorithms, ensuring secure data transmission and protection against unauthorized access.
  • Connectivity: With multiple communication interfaces, including Fast Ethernet, Dual UART, SPI, I2C, and USB 2.0, this SoC offers versatile connectivity options for a variety of peripherals and networks.
  • Memory Support: The processor supports DDR2 and DDR3 SDRAM, providing flexibility in memory choice to optimize system cost and performance.
  • Low Power Consumption: Designed with power efficiency in mind, the MPC8309VMAGDCA is ideal for applications where power availability is a constraint.

Applications

The versatile nature of the MPC8309VMAGDCA makes it an excellent choice for a wide range of applications. It is particularly adept at handling tasks in:

  • Networked Appliances
  • Industrial Control Systems
  • Medical Monitoring Devices
  • Print and Imaging Devices
  • Embedded Automation Controllers
  • IoT Devices

Technical Specifications

The MPC8309VMAGDCA operates at a core frequency of up to 266 MHz and features a 32-bit DDR2/3 memory controller, 256 KB L2 cache, and a rich set of peripherals. The integrated security engine supports DES, 3DES, AES, MD5, SHA-1/256, and RSA algorithms, providing robust security capabilities for sensitive applications.

For developers and system integrators, the NXP MPC8309VMAGDCA offers a compelling blend of performance, integration, and efficiency, making it an ideal choice for embedding intelligence into a wide array of electronic devices.

You May Also Be Interested in

Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention