Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 800mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 175μA @ 100V
Mounting Through Hole
Case / Package I2PAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 053983-STPS30M100SR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30M100SR CAD Model

Description

The STPS30M100SR is a robust and efficient power Schottky rectifier designed by STMicroelectronics. This high-performance component is engineered to meet the demanding needs of high-frequency power supply and power management applications. The STPS30M100SR is characterized by its low forward voltage drop and negligible switching losses, making it an ideal choice for energy-sensitive circuits.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS30M100SR can reliably perform in high-temperature environments.
  • Low Forward Voltage Drop: The device exhibits a very low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration housed in an SMPC (TO-277A) package, offering compactness and ease of integration into various circuit designs.
  • High Avalanche Capability: This component is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • AEC-Q101 Qualified: Suitable for automotive applications, the STPS30M100SR meets the stringent requirements of the AEC-Q101 standard for reliability and quality.

Applications

The STPS30M100SR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters and inverters
  • Freewheeling diodes in motor control circuits
  • Automotive applications requiring high reliability
  • OR-ing diodes in redundant power systems

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 100V Average Forward Current (I<sub>F(AV)) 30A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 300A Operating Junction Temperature (T<sub>j) -40°C to +175°C

In summary, the STPS30M100SR from STMicroelectronics is a high-quality, durable power Schottky rectifier that offers excellent performance for a variety of power applications. Its low forward voltage drop and high temperature resilience make it a top choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2801 $50.1622
54+ $1.8708 $101.0232
83+ $1.8124 $150.4292
115+ $1.7539 $201.6985
148+ $1.6955 $250.9340
198+ $1.5201 $300.9798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention