EN
  • EN
  • DE

STPS3170UF

Part No STPS3170UF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Power Schottky rectifier | DIODE SCHOTTKY 170V 3A SMBFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 820mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 4μA at 170V
Mounting Style SMD
Manufacturer Package DO-221AA, SMB Flat Leads
Supplier Device Package SMBflat
Operating Temperature - Junction -40°C ~ 175°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261906-STPS3170UF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS3170UF CAD Model

Description

STPS3170UF Ultrafast Diode from STMicroelectronics

The STPS3170UF is a cutting-edge ultrafast diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power Schottky rectifier is specifically tailored for applications requiring high efficiency and fast switching performance. The device is particularly suitable for use in switch-mode power supplies, inverters, and as a freewheeling diode in various power applications.

One of the key features of the STPS3170UF is its very low forward voltage drop (VF), which significantly enhances the overall efficiency of the system in which it is deployed. This attribute, combined with the ultrafast recovery time, ensures that the diode can handle high-frequency operations without incurring excessive power losses.

Key Specifications:

  • Average forward current (IF(AV)): 3 A
  • Repetitive peak reverse voltage (VRRM): 170 V
  • Non-repetitive peak forward surge current (IFSM): 100 A
  • Forward voltage drop (VF) at IF(AV): Typically 0.77 V
  • Operating junction temperature range (TJ): -40°C to 150°C
  • Ultrafast reverse recovery time (trr)

The device is encapsulated in a PowerFLAT™ 5x6 package, which not only minimizes the PCB space requirement but also provides excellent thermal performance. The package is designed to be compatible with automated assembly processes, making it a convenient choice for high-volume manufacturing.

STMicroelectronics has also integrated robustness into the STPS3170UF, with features such as high junction temperature capability and a guaranteed avalanche rating. These characteristics make the diode a reliable component in even the most demanding environments.

For designers and engineers looking to improve the efficiency and performance of their power management systems, the STPS3170UF offers a compelling solution. Its combination of low power loss, high-speed switching, and space-saving design makes it an excellent choice for modern electronic applications.

Additional resources, including datasheets, application notes, and design tools, can be found on the STMicroelectronics website, ensuring that engineers have access to all the necessary information for integrating the STPS3170UF into their designs.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2171 $58.6170
650+ $0.1783 $115.8950
1,005+ $0.1727 $173.5635
1,385+ $0.1672 $231.5720
1,790+ $0.1615 $289.0850
2,395+ $0.1448 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess