EN
  • EN
  • DE

STPS360AFY

Part No STPS360AFY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A SOD128
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 60 V 3A Surface Mount SOD128Flat
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-128
Case / Package SOD128Flat
Family Name STPS360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-16920-1, 497-16920-2, 497-16920-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898375-STPS360AFY
Ultra Librarian 3D Model Ultra Librarian STPS360AFY CAD Model

Description

The STPS360AFY is a robust and high-performance Power Schottky Rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to meet the requirements of high-efficiency power supply applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Average Forward Current: The STPS360AFY delivers an average forward current of 3 A, ensuring reliable performance in demanding situations.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 60 V, this rectifier is well-suited for low voltage operations while protecting circuits from voltage spikes.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power loss and improves efficiency, which is crucial for energy-sensitive applications.
  • High Junction Temperature: The component can operate at a high junction temperature (TJ) of up to 150°C, offering stability and reliability in high-temperature environments.
  • Guard-Ring Protection: STPS360AFY incorporates guard-ring protection for enhanced ruggedness and long-term reliability, especially important in preventing over-voltage failures.

Applications

The STPS360AFY is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power Management Systems
  • Reverse battery protection circuits

Package and Quality

This rectifier is housed in a fully molded TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting. The package is designed for optimal heat dissipation, ensuring the device operates within its specified temperature range even under high current conditions.

STMicroelectronics is committed to delivering high-quality products. The STPS360AFY is manufactured with consistency, ensuring that each device meets the stringent requirements that customers expect from STMicroelectronics components.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1768 $50.3880
690+ $0.1451 $100.1190
1,070+ $0.1405 $150.3350
1,475+ $0.1360 $200.6000
1,905+ $0.1315 $250.5075
2,545+ $0.1179 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess