Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 490mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 053989-STPS4030CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS4030CT CAD Model

Description

The STPS4030CT is a high-performance Schottky rectifier developed by STMicroelectronics, renowned for its efficiency and reliability in a wide range of power conversion applications. This rectifier is designed to meet the rigorous demands of modern electronic circuits, providing a low forward voltage drop and high surge current capability.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS4030CT features a dual center tap configuration, which is ideal for both series and parallel configurations in high-frequency output rectification stages.
  • High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, this device ensures stability and reliability even under extreme thermal conditions.
  • Low Forward Voltage Drop: The rectifier offers a low forward voltage drop, which reduces power loss and improves efficiency in power supply designs.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • TO-220AB Package: Encased in a TO-220AB package, the STPS4030CT provides good thermal resistance and is easy to mount on a printed circuit board.

Applications

The STPS4030CT is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Specifications

Parameter Value IF(AV) 2 x 20 A VRRM 30 V VF (max) 0.55 V IR (max) 150 mA Tj (max) 150°C

With its robust construction and enhanced electrical characteristics, the STPS4030CT from STMicroelectronics is a superior choice for engineers looking to improve the efficiency and thermal performance of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01
Microsemi Corporation
DIODE MODULE GP 1200V 70A D1
Need more? Email Us
ECAD model for MSCD70-12
STMicroelectronics
DIODE MODULE GP 400V 30A ISOTOP
Need more? Email Us
ECAD model for STTH61R04TV2
Microchip Technology
DIODE ARRAY GP 600V 27A TO247
Lowest to $17.9284
ECAD model for APT30D60BCAG
Innovisionsemi
DIODE ARRAY SCHOTT 60V 15A TO262
Need more? Email Us
ECAD model for MBRB30H60CT-1H
Taiwan Semiconductor
DIODE ARR SCHOTT 45V 15A TO263AB
Need more? Email Us
ECAD model for MBRS1545CTH
Microsemi Corporation
DIODE MOD SCHOT 45V 80A FLATPACK
Need more? Email Us
ECAD model for FST16145
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSCD100-12

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7111 $59.8885
80+ $1.4040 $112.3200
125+ $1.3602 $170.0250
175+ $1.3163 $230.3525
225+ $1.2724 $286.2900
295+ $1.1408 $336.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,015 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention