EN
  • EN
  • DE

STPSC12C065DY

Part No STPSC12C065DY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 12A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Silicon Carbide Schottky 650 V 12A Through Hole TO-220AC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STPSC12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15444-5, -497-15444-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898407-STPSC12C065DY
Ultra Librarian 3D Model Ultra Librarian STPSC12C065DY CAD Model

Description

STPSC12C065DY - Silicon Carbide Power Schottky Diode

The STPSC12C065DY is a high-performance Silicon Carbide Power Schottky Diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is part of STMicroelectronics' SiC diode family, which is renowned for its efficiency, reliability, and thermal performance. The STPSC12C065DY is specially crafted for applications that demand high efficiency and fast switching.

Key Features

  • No Reverse Recovery: The diode features no reverse recovery charge, which enhances the overall efficiency of the system, especially in high-frequency operations.
  • Low Forward Voltage: With a very low forward voltage drop, this diode ensures minimal power loss during conduction, making it suitable for high-efficiency power supplies.
  • High Surge Capability: The STPSC12C065DY is capable of withstanding high surge currents, making it robust in demanding applications.
  • Temperature Resilience: The Silicon Carbide material provides excellent thermal characteristics, allowing for stable performance over a wide temperature range.

Applications

The STPSC12C065DY is ideal for a broad range of applications where efficiency and power density are critical. These include:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Product Specifications

The STPSC12C065DY boasts impressive specifications that make it a go-to choice for power conversion applications:

  • Repetitive Peak Reverse Voltage (VRRM): 650 V
  • Average Forward Current (IF(AV)): 12 A
  • Non-Repetitive Forward Current (IFSM): 120 A
  • Operating Junction Temperature (Tj): -40 °C to +175 °C
  • Package: TO-220AC

With its cutting-edge Silicon Carbide technology, the STPSC12C065DY delivers superior performance that can significantly enhance the efficiency and longevity of power electronic systems. STMicroelectronics' commitment to innovation ensures that this diode meets the highest quality and performance standards.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3971 $57.7507
42+ $2.7874 $117.0708
65+ $2.7002 $175.5130
89+ $2.6131 $232.5659
115+ $2.5260 $290.4900
153+ $2.2647 $346.4991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess