EN
  • EN
  • DE

STPSC20065DY

Part No STPSC20065DY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHTKY 650V 20A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-220AC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STPSC20065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898411-STPSC20065DY
Ultra Librarian 3D Model Ultra Librarian STPSC20065DY CAD Model

Description

STPSC20065DY Silicon Carbide Power Schottky Diode

The STPSC20065DY is a robust and high-performance Silicon Carbide Power Schottky Diode designed by STMicroelectronics. This cutting-edge component is specifically engineered to meet the demands of high-efficiency energy conversion systems. With its exceptional characteristics, the STPSC20065DY is ideal for a wide range of applications, including power supplies, solar inverters, UPS systems, and motor drives.

Key Features

  • No Reverse Recovery Charge: The diode features no reverse recovery charge, which greatly reduces switching losses and enhances system efficiency, especially in high-frequency operations.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring reliability and robustness in harsh electrical environments.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes conduction losses and results in a cooler-running and more efficient system.
  • Temperature Independent Switching Behavior: Unlike silicon-based diodes, the STPSC20065DY offers a switching performance that is consistent across a wide temperature range.

Specifications

  • Voltage Rating: The diode has a repetitive peak reverse voltage (VRRM) of 650V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle an average forward current (IF(AV)) of up to 20A, providing ample current carrying capacity for most power conversion applications.
  • Package: The device is housed in a HiP247 package, known for its excellent thermal performance and mechanical durability.

Applications

With its superior characteristics, the STPSC20065DY is an excellent choice for designers looking to enhance the performance and reliability of their power conversion systems. Whether it's for renewable energy systems, automotive applications, or industrial power supplies, this Silicon Carbide Power Schottky Diode is ready to deliver exceptional performance.

For more detailed information, datasheets, and technical support, customers are encouraged to visit STMicroelectronics' official website.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3090 $51.1630
17+ $5.9972 $101.9524
26+ $5.8098 $151.0548
36+ $5.6224 $202.4064
46+ $5.4349 $250.0054
62+ $4.8727 $302.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,908 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess